Barrier Terminal Blocks BARRIER BLOCK
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | TB300-13SP |
| Product Name | Barrier Terminal Blocks |
| Mounting Options | Panel Mount |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Terminal Block Type | Barrier Terminal Blocks |