Eaton Corporation Reversing Switch, 3 Pole, 690Vac, 20A; No. Of Poles Eaton Moeller T0-3-8401/E

Description
REVERSING SWITCH, 3 POLE, 690VAC, 20A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:T0 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Datasheet
Description
REVERSING SWITCH, 3 POLE, 690VAC, 20A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:T0 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversing Switch, 3 Pole, 690Vac, 20A; No. Of Poles Eaton Moeller - 80Y3502 - Newark, An Avnet Company
Chicago, IL, United States
Reversing Switch, 3 Pole, 690Vac, 20A; No. Of Poles Eaton Moeller
80Y3502
Reversing Switch, 3 Pole, 690Vac, 20A; No. Of Poles Eaton Moeller 80Y3502
REVERSING SWITCH, 3 POLE, 690VAC, 20A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:T0 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

REVERSING SWITCH, 3 POLE, 690VAC, 20A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:T0 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y3502
Product Name Reversing Switch, 3 Pole, 690Vac, 20A; No. Of Poles Eaton Moeller
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details