Eaton Corporation Mains Switch, T0-2-1/e; No. Of Poles Eaton Moeller T0-2-1/E

Description
MAINS SWITCH, T0-2-1/E; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, IEC, UL, VDE; IP Rating:IP65; Product Range:T0 Series; SVHC:No SVHC (17-Dec-2015); Current Rating:20A; RoHS Compliant: NA
Datasheet
Description
MAINS SWITCH, T0-2-1/E; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, IEC, UL, VDE; IP Rating:IP65; Product Range:T0 Series; SVHC:No SVHC (17-Dec-2015); Current Rating:20A; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Switch, T0-2-1/e; No. Of Poles Eaton Moeller - 24M8741 - Newark, An Avnet Company
Chicago, IL, United States
Mains Switch, T0-2-1/e; No. Of Poles Eaton Moeller
24M8741
Mains Switch, T0-2-1/e; No. Of Poles Eaton Moeller 24M8741
MAINS SWITCH, T0-2-1/E; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, IEC, UL, VDE; IP Rating:IP65; Product Range:T0 Series; SVHC:No SVHC (17-Dec-2015); Current Rating:20A; RoHS Compliant: NA

MAINS SWITCH, T0-2-1/E; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, IEC, UL, VDE; IP Rating:IP65; Product Range:T0 Series; SVHC:No SVHC (17-Dec-2015); Current Rating:20A; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M8741
Product Name Mains Switch, T0-2-1/e; No. Of Poles Eaton Moeller
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details