The T0-1-8210/E is a changeover switch with two contacts, rated for 20 A uninterrupted current and 690 V AC, designed for flush mounting with a 1-0-2 front plate and 60° switching angle. It features an IP65 front protection, operates from -25 °C to +50 °C when open, and meets IEC/EN 60947-3, VDE 0660, IEC/EN 60204, CSA, and UL standards. The switch has a screw connection for terminals accepting 1 x (1-2.5) mm² solid or stranded wire, and a maximum tightening torque of 1 Nm. It supports motor loads up to 5.5 kW at 400-415 V and is certified for UL 508 and CSA-C22.2 No. 14-05. The mechanical lifespan exceeds 0.4 million operations.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 26C7650 |
| Product Name | Group Switch Eaton Moeller |