The SV60KM3P3B SmartOnline® SV Series 60kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI) operation, this on-line UPS system is ideal for protecting a variety of critical IT systems. The SV60KM3P3B includes pre-installed input, bypass and output breakers, as well as a static transfer switch (STS), three 20kVA SV20PM power modules and three SVBM battery modules. Space is included for one additional user-installable SV20PM power module and one SVBM internal battery module. The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. With up to 92% efficiency in standard mode and up to 99% efficiency in optional economy mode, this 60kVA UPS system helps you reduce operating and cooling costs. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure. Front-panel display offers full UPS condition and status reporting.
Features
60kVA 54kW 3-Phase Medium-Chassis UPS System
Supports 208/120V or 220/127V AC 50/60Hz Wye 4-wire plus Earth hardwire input and output wiring
Dual hardwire input design enables operation from up to 2 power sources
Network-grade sine-wave AC output with 1% output voltage regulation and less than 1% output total harmonic distortion
Tested to UL 1778 (U.S.), CSA (Canada) and NOM (Mexico) standards
High 0.9 power factor for maximum power to the connected load
Pre-Installed WEBCARDLX Network Interface
Allows full remote access for power monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH
Supports 10/100 Mbps auto-sensing for communication with an Ethernet network
Optional EnviroSense2 sensors (sold separately) enable site monitoring of temperature, humidity and contact-closure status
No Java required
Modular, Scalable Design for Maximum Flexibility
Modular configuration with hot-swappable power modules and batteries enables easy, fast maintenance with zero downtime
Open slot for 1 additional 20kVA SV20PM power module accommodates increased capacity up to 80kVA (or 60kVA with N+1 fault tolerance)
Open slot for 1 additional SVBM internal battery for extended runtime
Optional Economy Mode
Up to 99% efficient in optional economy mode to lower operating and cooling costs
Wide Input/Narrow Output Voltage Operating Range
Enables full continuous online operation during brownouts as low as 121V and overvoltages up to 253V
Regulates output voltage within 1% of the selected nominal output voltage in on-line double-conversion mode
Advanced IGBT Inverter with Digital Signal Processor (DSP) Technology
Provides for less than 2% input total harmonic distortion (THDi) to support 1:1 generator sizing and prevent the need to oversize generator systems relative to UPS capacity
Automatic and Manual Bypass Options
Keep connected equipment operational during routine maintenance or critical power module failure
The SV60KM3P3B SmartOnline® SV Series 60kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI) operation, this on-line UPS system is ideal for protecting a variety of critical IT systems.
The SV60KM3P3B includes pre-installed input, bypass and output breakers, as well as a static transfer switch (STS), three 20kVA SV20PM power modules and three SVBM battery modules. Space is included for one additional user-installable SV20PM power module and one SVBM internal battery module.
The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network.
With up to 92% efficiency in standard mode and up to 99% efficiency in optional economy mode, this 60kVA UPS system helps you reduce operating and cooling costs. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure. Front-panel display offers full UPS condition and status reporting.
Features
60kVA 54kW 3-Phase Medium-Chassis UPS System
- Supports 208/120V or 220/127V AC 50/60Hz Wye 4-wire plus Earth hardwire input and output wiring
- Dual hardwire input design enables operation from up to 2 power sources
- Network-grade sine-wave AC output with 1% output voltage regulation and less than 1% output total harmonic distortion
- Tested to UL 1778 (U.S.), CSA (Canada) and NOM (Mexico) standards
- High 0.9 power factor for maximum power to the connected load
Pre-Installed WEBCARDLX Network Interface
- Allows full remote access for power monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH
- Supports 10/100 Mbps auto-sensing for communication with an Ethernet network
- Optional EnviroSense2 sensors (sold separately) enable site monitoring of temperature, humidity and contact-closure status
- No Java required
Modular, Scalable Design for Maximum Flexibility
- Modular configuration with hot-swappable power modules and batteries enables easy, fast maintenance with zero downtime
- Open slot for 1 additional 20kVA SV20PM power module accommodates increased capacity up to 80kVA (or 60kVA with N+1 fault tolerance)
- Open slot for 1 additional SVBM internal battery for extended runtime
Optional Economy Mode
- Up to 99% efficient in optional economy mode to lower operating and cooling costs
Wide Input/Narrow Output Voltage Operating Range
- Enables full continuous online operation during brownouts as low as 121V and overvoltages up to 253V
- Regulates output voltage within 1% of the selected nominal output voltage in on-line double-conversion mode
Advanced IGBT Inverter with Digital Signal Processor (DSP) Technology
- Provides for less than 2% input total harmonic distortion (THDi) to support 1:1 generator sizing and prevent the need to oversize generator systems relative to UPS capacity
Automatic and Manual Bypass Options
- Keep connected equipment operational during routine maintenance or critical power module failure