Tripp Lite by Eaton SmartOnline SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option SUT40K

Description
The SUT40K SmartOnline® SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS provides complete protection against power interruptions and fluctuations that can contribute to equipment failures and data loss. It’s recommended for critical data center, telecommunications, computer network, light industrial and financial applications. The Voltage and Frequency Independent (VFI) design allows continuous operation at either 50 or 60 Hz. Zero transfer time from online to battery mode ensures no disruption to attached equipment loads. Offering an efficiency of 94% during normal operation and 98% in economy mode, the SUT40K reduces energy losses for cost-saving operation. Automatic bypass keeps connected equipment powered, even during overloads and many potential UPS fault conditions. IGBT inverter technology produces output power with less than 2% total harmonic distortion (THDi) to keep connected equipment functioning at its peak. A 3:1 crest factor safely supports a variety of loads, even those with wildly fluctuating power demands. Managing the SUT40K is simplified through the multi-language LCD interface, which displays critical operating conditions and diagnostic data, such as battery and load status. Four LEDs indicate AC, bypass, battery and fault modes. A built-in card slot supports optional remote management cards, such as WEBCARDLX, for comprehensive monitoring and control over a network. Features VFI True On-Line Double-Conversion 3-Phase UPS System Provides fully regulated sine wave AC output for critical data center, telecom, computer network, light industrial and financial applications +/-1% output voltage regulation in online and battery modes 1.0 unity power factor with 40kVA/40kW output capacity offers higher capacity than competing 0.8 and 0.9 PF designs Supports 208/120V or 220/127V at 50/60 Hz Wide input voltage window (125–253V) minimizes battery use and prolongs battery life Reliable Battery Backup with Expandable Runtime Supports half load for 10.2 min. and full load for 3.7 min. with standard internal batteries Optional BP288VEBP external battery packs provide additional runtime Sine wave output with zero transfer time compatible with all equipment types IGBT Inverter Technology Produces output power with <2% THD to keep connected equipment functioning at its peak Low <4% full load THDi input rating and advanced IGBT rectifier enables 1:1 generator sizing, eliminating costly oversizing requirements for generators, breakers and cables Paralleling Capability Connect up to 4 units in parallel configuration for N+N fault tolerance redundancy or increased power capacity up to 160kVA Automatic Bypass Maintains output power to connected equipment during a variety of potential UPS fault conditions Economy Mode Increases operating efficiency levels as high as 98% when input line conditions are favorable Remote Management Card Options Compatible with Tripp Lite UPS card accessories, such as WEBCARDLX, that enable comprehensive monitoring and control over a network Communications Ports DB9 (RS-232) port enables data-saving unattended shutdown when used with PowerAlert® software (free download at www.tripplite.com/po weralert) EPO port supports Emergency Power Off shutdown Standard Compliance Tested to UL 1778 5th Edition, CSA C22.2 No. 107.3, NOM, FCC Part 15 Class A (EMC), GB17626-2/IEC 61000-4-2 (Electrostatic Discharge) Level 4, GB17626-3 (Radio-Frequency Electromagnetic Fields) Level 3, GB17626-4 (Fast Transient/Burst) Level 4, GB17626-5/IEC 61000-4-5 (Surge) Level 4 and RoHS
Request a Quote Datasheet
Description
The SUT40K SmartOnline® SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS provides complete protection against power interruptions and fluctuations that can contribute to equipment failures and data loss. It’s recommended for critical data center, telecommunications, computer network, light industrial and financial applications. The Voltage and Frequency Independent (VFI) design allows continuous operation at either 50 or 60 Hz. Zero transfer time from online to battery mode ensures no disruption to attached equipment loads. Offering an efficiency of 94% during normal operation and 98% in economy mode, the SUT40K reduces energy losses for cost-saving operation. Automatic bypass keeps connected equipment powered, even during overloads and many potential UPS fault conditions. IGBT inverter technology produces output power with less than 2% total harmonic distortion (THDi) to keep connected equipment functioning at its peak. A 3:1 crest factor safely supports a variety of loads, even those with wildly fluctuating power demands. Managing the SUT40K is simplified through the multi-language LCD interface, which displays critical operating conditions and diagnostic data, such as battery and load status. Four LEDs indicate AC, bypass, battery and fault modes. A built-in card slot supports optional remote management cards, such as WEBCARDLX, for comprehensive monitoring and control over a network. Features VFI True On-Line Double-Conversion 3-Phase UPS System Provides fully regulated sine wave AC output for critical data center, telecom, computer network, light industrial and financial applications +/-1% output voltage regulation in online and battery modes 1.0 unity power factor with 40kVA/40kW output capacity offers higher capacity than competing 0.8 and 0.9 PF designs Supports 208/120V or 220/127V at 50/60 Hz Wide input voltage window (125–253V) minimizes battery use and prolongs battery life Reliable Battery Backup with Expandable Runtime Supports half load for 10.2 min. and full load for 3.7 min. with standard internal batteries Optional BP288VEBP external battery packs provide additional runtime Sine wave output with zero transfer time compatible with all equipment types IGBT Inverter Technology Produces output power with <2% THD to keep connected equipment functioning at its peak Low <4% full load THDi input rating and advanced IGBT rectifier enables 1:1 generator sizing, eliminating costly oversizing requirements for generators, breakers and cables Paralleling Capability Connect up to 4 units in parallel configuration for N+N fault tolerance redundancy or increased power capacity up to 160kVA Automatic Bypass Maintains output power to connected equipment during a variety of potential UPS fault conditions Economy Mode Increases operating efficiency levels as high as 98% when input line conditions are favorable Remote Management Card Options Compatible with Tripp Lite UPS card accessories, such as WEBCARDLX, that enable comprehensive monitoring and control over a network Communications Ports DB9 (RS-232) port enables data-saving unattended shutdown when used with PowerAlert® software (free download at www.tripplite.com/po weralert) EPO port supports Emergency Power Off shutdown Standard Compliance Tested to UL 1778 5th Edition, CSA C22.2 No. 107.3, NOM, FCC Part 15 Class A (EMC), GB17626-2/IEC 61000-4-2 (Electrostatic Discharge) Level 4, GB17626-3 (Radio-Frequency Electromagnetic Fields) Level 3, GB17626-4 (Fast Transient/Burst) Level 4, GB17626-5/IEC 61000-4-5 (Surge) Level 4 and RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartOnline SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option - SUT40K - Tripp Lite by Eaton
Chicago, IL, United States
SmartOnline SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option
SUT40K
SmartOnline SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option SUT40K
The SUT40K SmartOnline® SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS provides complete protection against power interruptions and fluctuations that can contribute to equipment failures and data loss. It’s recommended for critical data center, telecommunications, computer network, light industrial and financial applications. The Voltage and Frequency Independent (VFI) design allows continuous operation at either 50 or 60 Hz. Zero transfer time from online to battery mode ensures no disruption to attached equipment loads. Offering an efficiency of 94% during normal operation and 98% in economy mode, the SUT40K reduces energy losses for cost-saving operation. Automatic bypass keeps connected equipment powered, even during overloads and many potential UPS fault conditions. IGBT inverter technology produces output power with less than 2% total harmonic distortion (THDi) to keep connected equipment functioning at its peak. A 3:1 crest factor safely supports a variety of loads, even those with wildly fluctuating power demands. Managing the SUT40K is simplified through the multi-language LCD interface, which displays critical operating conditions and diagnostic data, such as battery and load status. Four LEDs indicate AC, bypass, battery and fault modes. A built-in card slot supports optional remote management cards, such as WEBCARDLX, for comprehensive monitoring and control over a network. Features VFI True On-Line Double-Conversion 3-Phase UPS System Provides fully regulated sine wave AC output for critical data center, telecom, computer network, light industrial and financial applications +/-1% output voltage regulation in online and battery modes 1.0 unity power factor with 40kVA/40kW output capacity offers higher capacity than competing 0.8 and 0.9 PF designs Supports 208/120V or 220/127V at 50/60 Hz Wide input voltage window (125–253V) minimizes battery use and prolongs battery life Reliable Battery Backup with Expandable Runtime Supports half load for 10.2 min. and full load for 3.7 min. with standard internal batteries Optional BP288VEBP external battery packs provide additional runtime Sine wave output with zero transfer time compatible with all equipment types IGBT Inverter Technology Produces output power with <2% THD to keep connected equipment functioning at its peak Low <4% full load THDi input rating and advanced IGBT rectifier enables 1:1 generator sizing, eliminating costly oversizing requirements for generators, breakers and cables Paralleling Capability Connect up to 4 units in parallel configuration for N+N fault tolerance redundancy or increased power capacity up to 160kVA Automatic Bypass Maintains output power to connected equipment during a variety of potential UPS fault conditions Economy Mode Increases operating efficiency levels as high as 98% when input line conditions are favorable Remote Management Card Options Compatible with Tripp Lite UPS card accessories, such as WEBCARDLX, that enable comprehensive monitoring and control over a network Communications Ports DB9 (RS-232) port enables data-saving unattended shutdown when used with PowerAlert® software (free download at www.tripplite.com/po weralert) EPO port supports Emergency Power Off shutdown Standard Compliance Tested to UL 1778 5th Edition, CSA C22.2 No. 107.3, NOM, FCC Part 15 Class A (EMC), GB17626-2/IEC 61000-4-2 (Electrostatic Discharge) Level 4, GB17626-3 (Radio-Frequency Electromagnetic Fields) Level 3, GB17626-4 (Fast Transient/Burst) Level 4, GB17626-5/IEC 61000-4-5 (Surge) Level 4 and RoHS

The SUT40K SmartOnline® SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS provides complete protection against power interruptions and fluctuations that can contribute to equipment failures and data loss. It’s recommended for critical data center, telecommunications, computer network, light industrial and financial applications.
The Voltage and Frequency Independent (VFI) design allows continuous operation at either 50 or 60 Hz. Zero transfer time from online to battery mode ensures no disruption to attached equipment loads. Offering an efficiency of 94% during normal operation and 98% in economy mode, the SUT40K reduces energy losses for cost-saving operation. Automatic bypass keeps connected equipment powered, even during overloads and many potential UPS fault conditions.
IGBT inverter technology produces output power with less than 2% total harmonic distortion (THDi) to keep connected equipment functioning at its peak. A 3:1 crest factor safely supports a variety of loads, even those with wildly fluctuating power demands.
Managing the SUT40K is simplified through the multi-language LCD interface, which displays critical operating conditions and diagnostic data, such as battery and load status. Four LEDs indicate AC, bypass, battery and fault modes. A built-in card slot supports optional remote management cards, such as WEBCARDLX, for comprehensive monitoring and control over a network.

Features

VFI True On-Line Double-Conversion 3-Phase UPS System

  • Provides fully regulated sine wave AC output for critical data center, telecom, computer network, light industrial and financial applications
  • +/-1% output voltage regulation in online and battery modes
  • 1.0 unity power factor with 40kVA/40kW output capacity offers higher capacity than competing 0.8 and 0.9 PF designs
  • Supports 208/120V or 220/127V at 50/60 Hz
  • Wide input voltage window (125–253V) minimizes battery use and prolongs battery life

Reliable Battery Backup with Expandable Runtime

  • Supports half load for 10.2 min. and full load for 3.7 min. with standard internal batteries
  • Optional BP288VEBP external battery packs provide additional runtime
  • Sine wave output with zero transfer time compatible with all equipment types

IGBT Inverter Technology

  • Produces output power with <2% THD to keep connected equipment functioning at its peak
  • Low <4% full load THDi input rating and advanced IGBT rectifier enables 1:1 generator sizing, eliminating costly oversizing requirements for generators, breakers and cables

Paralleling Capability

  • Connect up to 4 units in parallel configuration for N+N fault tolerance redundancy or increased power capacity up to 160kVA

Automatic Bypass

  • Maintains output power to connected equipment during a variety of potential UPS fault conditions

Economy Mode

  • Increases operating efficiency levels as high as 98% when input line conditions are favorable

Remote Management Card Options

  • Compatible with Tripp Lite UPS card accessories, such as WEBCARDLX, that enable comprehensive monitoring and control over a network

Communications Ports

  • DB9 (RS-232) port enables data-saving unattended shutdown when used with PowerAlert® software (free download at www.tripplite.com/poweralert)
  • EPO port supports Emergency Power Off shutdown

Standard Compliance

  • Tested to UL 1778 5th Edition, CSA C22.2 No. 107.3, NOM, FCC Part 15 Class A (EMC), GB17626-2/IEC 61000-4-2 (Electrostatic Discharge) Level 4, GB17626-3 (Radio-Frequency Electromagnetic Fields) Level 3, GB17626-4 (Fast Transient/Burst) Level 4, GB17626-5/IEC 61000-4-5 (Surge) Level 4 and RoHS
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - SUT40K-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
SUT40K-ND
Uninterruptible Power Supply (UPS) Systems SUT40K-ND
40KVA 40KW SMART ONLINE 3-PHASE

40KVA 40KW SMART ONLINE 3-PHASE

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Three Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number SUT40K SUT40K-ND
Product Name SmartOnline SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option Uninterruptible Power Supply (UPS) Systems
Technology On-line (Double-conversion) On-line (Double-conversion)
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 40 kVA 40 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10470 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Interfaces SNMP
View Details
Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Edition; CSA 22.2 No.107.3-14 3rd Edition; IEC 62040-2, Category C3; EnergyStar(Certified as Ver. 1.1, 2017); OSHPD Certified
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Standards / Compliance CE RoHS ISO9001 CCC
Volt-Amp Rating 20 kVA
View Details