Tripp Lite by Eaton Protect It! 7-Outlet Surge Protector, 15-ft. Cord, 2520 Joules, Fax/Modem Protection, RJ11 SUPER7TEL15

Description
Tripp Lite's SUPER7TEL15 surge suppressor offers complete AC and phone line surge suppression for comprehensive protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Heavy grade AC surge suppression shields connected equipment from damage and performance problems due to transient surges. Set of RJ11 telephone line suppression jacks protect dialup and DSL modem lines, fax machines, cordless phones and more. SUPER7TEL15 offers 7 total outlets, extra-long 15 foot cord with space-saving angled plug and diagnostic LEDs to warn of wiring problems and suppressor damage. Heavy grade AC suppression rated at 2520 joules shields equipment from surges and line noise. Attractive gray suppressor housing with keyhole mounting slots and 3 designated transformer plug outlets offers convenient protection of desktop computer equipment and accessories. $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/15-ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip with 3 transformer spaced outlets SUPPRESSION: AC: 150V RMS Clamping/2520 joules/330 L-G, 400 L-N, 400 N-G UL1449 Let-through Phone: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line) Features 2520 joules AC surge suppression shields equipment from the strongest surges and line noise 7 AC outlets with room for 3 transformer plugs without blocking outlets covers computers and all peripherals Phone line surge suppression protects both dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks, 2 wire, 1 line, includes 6 ft phone cable) Extra long 15 foot AC line cable with space-saving angle input plug conveniently reaches distant outlets Built-in power switch and 15 amp circuit breaker offers power control and overload protection over all outlets Fail-safe thermal fusing protects against fire and other damage in the event of an extreme, extended overvoltage or surge condition Diagnostic LEDs confirm outlet grounding and surge suppression status Attractive gray suppressor housing with keyhole mounting tabs allow versatile placement options UL1449 Rated, UL1363 (Power Tap), UL497A (Communications), Meets FCC part 68 rules, cUL (Canada) Exceeds IEEE 587 category A & B surge suppression specifications $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
Description
Tripp Lite's SUPER7TEL15 surge suppressor offers complete AC and phone line surge suppression for comprehensive protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Heavy grade AC surge suppression shields connected equipment from damage and performance problems due to transient surges. Set of RJ11 telephone line suppression jacks protect dialup and DSL modem lines, fax machines, cordless phones and more. SUPER7TEL15 offers 7 total outlets, extra-long 15 foot cord with space-saving angled plug and diagnostic LEDs to warn of wiring problems and suppressor damage. Heavy grade AC suppression rated at 2520 joules shields equipment from surges and line noise. Attractive gray suppressor housing with keyhole mounting slots and 3 designated transformer plug outlets offers convenient protection of desktop computer equipment and accessories. $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/15-ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip with 3 transformer spaced outlets SUPPRESSION: AC: 150V RMS Clamping/2520 joules/330 L-G, 400 L-N, 400 N-G UL1449 Let-through Phone: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line) Features 2520 joules AC surge suppression shields equipment from the strongest surges and line noise 7 AC outlets with room for 3 transformer plugs without blocking outlets covers computers and all peripherals Phone line surge suppression protects both dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks, 2 wire, 1 line, includes 6 ft phone cable) Extra long 15 foot AC line cable with space-saving angle input plug conveniently reaches distant outlets Built-in power switch and 15 amp circuit breaker offers power control and overload protection over all outlets Fail-safe thermal fusing protects against fire and other damage in the event of an extreme, extended overvoltage or surge condition Diagnostic LEDs confirm outlet grounding and surge suppression status Attractive gray suppressor housing with keyhole mounting tabs allow versatile placement options UL1449 Rated, UL1363 (Power Tap), UL497A (Communications), Meets FCC part 68 rules, cUL (Canada) Exceeds IEEE 587 category A & B surge suppression specifications $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Suppliers

Company
Product
Description
Supplier Links
Protect It! 7-Outlet Surge Protector, 15-ft. Cord, 2520 Joules, Fax/Modem Protection, RJ11 - SUPER7TEL15 - Tripp Lite by Eaton
Chicago, IL, United States
Protect It! 7-Outlet Surge Protector, 15-ft. Cord, 2520 Joules, Fax/Modem Protection, RJ11
SUPER7TEL15
Protect It! 7-Outlet Surge Protector, 15-ft. Cord, 2520 Joules, Fax/Modem Protection, RJ11 SUPER7TEL15
Tripp Lite's SUPER7TEL15 surge suppressor offers complete AC and phone line surge suppression for comprehensive protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Heavy grade AC surge suppression shields connected equipment from damage and performance problems due to transient surges. Set of RJ11 telephone line suppression jacks protect dialup and DSL modem lines, fax machines, cordless phones and more. SUPER7TEL15 offers 7 total outlets, extra-long 15 foot cord with space-saving angled plug and diagnostic LEDs to warn of wiring problems and suppressor damage. Heavy grade AC suppression rated at 2520 joules shields equipment from surges and line noise. Attractive gray suppressor housing with keyhole mounting slots and 3 designated transformer plug outlets offers convenient protection of desktop computer equipment and accessories. $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/15-ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip with 3 transformer spaced outlets SUPPRESSION: AC: 150V RMS Clamping/2520 joules/330 L-G, 400 L-N, 400 N-G UL1449 Let-through Phone: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line) Features 2520 joules AC surge suppression shields equipment from the strongest surges and line noise 7 AC outlets with room for 3 transformer plugs without blocking outlets covers computers and all peripherals Phone line surge suppression protects both dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks, 2 wire, 1 line, includes 6 ft phone cable) Extra long 15 foot AC line cable with space-saving angle input plug conveniently reaches distant outlets Built-in power switch and 15 amp circuit breaker offers power control and overload protection over all outlets Fail-safe thermal fusing protects against fire and other damage in the event of an extreme, extended overvoltage or surge condition Diagnostic LEDs confirm outlet grounding and surge suppression status Attractive gray suppressor housing with keyhole mounting tabs allow versatile placement options UL1449 Rated, UL1363 (Power Tap), UL497A (Communications), Meets FCC part 68 rules, cUL (Canada) Exceeds IEEE 587 category A & B surge suppression specifications $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Tripp Lite's SUPER7TEL15 surge suppressor offers complete AC and phone line surge suppression for comprehensive protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Heavy grade AC surge suppression shields connected equipment from damage and performance problems due to transient surges. Set of RJ11 telephone line suppression jacks protect dialup and DSL modem lines, fax machines, cordless phones and more. SUPER7TEL15 offers 7 total outlets, extra-long 15 foot cord with space-saving angled plug and diagnostic LEDs to warn of wiring problems and suppressor damage. Heavy grade AC suppression rated at 2520 joules shields equipment from surges and line noise. Attractive gray suppressor housing with keyhole mounting slots and 3 designated transformer plug outlets offers convenient protection of desktop computer equipment and accessories. $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/15-ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip with 3 transformer spaced outlets SUPPRESSION: AC: 150V RMS Clamping/2520 joules/330 L-G, 400 L-N, 400 N-G UL1449 Let-through Phone: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line)

Features

  • 2520 joules AC surge suppression shields equipment from the strongest surges and line noise
  • 7 AC outlets with room for 3 transformer plugs without blocking outlets covers computers and all peripherals
  • Phone line surge suppression protects both dialup and DSL modems, plus fax machines, cordless phones and more (pair of RJ11 jacks, 2 wire, 1 line, includes 6 ft phone cable)
  • Extra long 15 foot AC line cable with space-saving angle input plug conveniently reaches distant outlets
  • Built-in power switch and 15 amp circuit breaker offers power control and overload protection over all outlets
  • Fail-safe thermal fusing protects against fire and other damage in the event of an extreme, extended overvoltage or surge condition
  • Diagnostic LEDs confirm outlet grounding and surge suppression status
  • Attractive gray suppressor housing with keyhole mounting tabs allow versatile placement options
  • UL1449 Rated, UL1363 (Power Tap), UL497A (Communications), Meets FCC part 68 rules, cUL (Canada)
  • Exceeds IEEE 587 category A & B surge suppression specifications
  • $75,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
  • Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number SUPER7TEL15
Product Name Protect It! 7-Outlet Surge Protector, 15-ft. Cord, 2520 Joules, Fax/Modem Protection, RJ11
Standards IEEE; cUL
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CN8477-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
Surge Suppressor Units - 7681763 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details