208/230V 3000VA 2700W DOUBLE-CON
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-SUINT3000LCD2UN-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Outlet Options | RS-232 |
| Mounting Options | Rack or Tray |
| Standards / Compliance | CE, CSA, EAC, FCC, SASO, UL |
| Volt-Amp Rating | 3 kVA |