UPS, 208V, 80000VA / 64000W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):80kVA / 64kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SmartOnline Series; Length:37.7" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 80R4261 |
| Product Name | Ups, 208V, 80000Va / 64000W; Power Supply Approvals Eaton Tripp Lite |
| Regulatory Compliance | RoHS Compliant |