208/240V 6000VA 6000W ON-LINE UP
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-SU6KRT3UTF-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Outlet Options | RS-232 |
| Mounting Options | Rack or Tray |
| Standards / Compliance | CSA, FCC, UL |
| Volt-Amp Rating | 6 kVA |