Eaton Corporation Ups, 240V, 6000Va / 5400W; Power Supply Approvals Eaton Tripp Lite SU6000RT4UTFHW

Description
UPS, 240V, 6000VA / 5400W; Power Supply Approvals:ITE; No. of Outlets:13Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:2min; Product Range:-; Length:20.7" RoHS Compliant: NA
Datasheet
Description
UPS, 240V, 6000VA / 5400W; Power Supply Approvals:ITE; No. of Outlets:13Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:2min; Product Range:-; Length:20.7" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 240V, 6000Va / 5400W; Power Supply Approvals Eaton Tripp Lite - 01T0685 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 240V, 6000Va / 5400W; Power Supply Approvals Eaton Tripp Lite
01T0685
Ups, 240V, 6000Va / 5400W; Power Supply Approvals Eaton Tripp Lite 01T0685
UPS, 240V, 6000VA / 5400W; Power Supply Approvals:ITE; No. of Outlets:13Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:2min; Product Range:-; Length:20.7" RoHS Compliant: NA

UPS, 240V, 6000VA / 5400W; Power Supply Approvals:ITE; No. of Outlets:13Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:2min; Product Range:-; Length:20.7" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01T0685
Product Name Ups, 240V, 6000Va / 5400W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6835-ea-pu-10080-1000-4u-30000w-32054 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details