Eaton Corporation Ups, 240V, 6000Va / 4200W; Power Supply Approvals Eaton Tripp Lite SU6000RT4U

Description
UPS, 240V, 6000VA / 4200W; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:8min; Product Range:-; Length:30.8"; Height:7" RoHS Compliant: NA
Datasheet
Description
UPS, 240V, 6000VA / 4200W; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:8min; Product Range:-; Length:30.8"; Height:7" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 240V, 6000Va / 4200W; Power Supply Approvals Eaton Tripp Lite - 52M9672 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 240V, 6000Va / 4200W; Power Supply Approvals Eaton Tripp Lite
52M9672
Ups, 240V, 6000Va / 4200W; Power Supply Approvals Eaton Tripp Lite 52M9672
UPS, 240V, 6000VA / 4200W; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:8min; Product Range:-; Length:30.8"; Height:7" RoHS Compliant: NA

UPS, 240V, 6000VA / 4200W; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:8min; Product Range:-; Length:30.8"; Height:7" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52M9672
Product Name Ups, 240V, 6000Va / 4200W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR7.5-130 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 975 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details