UPS, 208V, 6000VA; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:240V; Output Voltage:208VAC; Backup Time - Full Load:8min; Product Range:SU Series; Length:660.4mm; Width:444.5mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 73C4921 |
| Product Name | Ups, 208V, 6000Va; Power Supply Approvals Eaton Tripp Lite |
| DC Output Voltage | ? to 208.0 volts |