208V 5000VA 5000W ON-LINE UPS, U
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-SU5KRT3UTFMB-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Outlet Options | RS-232 |
| Mounting Options | Rack or Tray |
| Standards / Compliance | CSA, FCC, UL |
| Volt-Amp Rating | 5 kVA |