Eaton Corporation Ups, 208Vac, 5Kva / 5Kw; Power Supply Approvals Eaton Tripp Lite SU5KRT3UTF

Description
UPS, 208VAC, 5KVA / 5KW; Power Supply Approvals:-; No. of Outlets:16Outlets; Capacity (VA / W):5kVA / 5kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:5min; Product Range:SmartOnline Series; Length:762mm
Datasheet
Description
UPS, 208VAC, 5KVA / 5KW; Power Supply Approvals:-; No. of Outlets:16Outlets; Capacity (VA / W):5kVA / 5kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:5min; Product Range:SmartOnline Series; Length:762mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208Vac, 5Kva / 5Kw; Power Supply Approvals Eaton Tripp Lite - 31AJ3455 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208Vac, 5Kva / 5Kw; Power Supply Approvals Eaton Tripp Lite
31AJ3455
Ups, 208Vac, 5Kva / 5Kw; Power Supply Approvals Eaton Tripp Lite 31AJ3455
UPS, 208VAC, 5KVA / 5KW; Power Supply Approvals:-; No. of Outlets:16Outlets; Capacity (VA / W):5kVA / 5kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:5min; Product Range:SmartOnline Series; Length:762mm

UPS, 208VAC, 5KVA / 5KW; Power Supply Approvals:-; No. of Outlets:16Outlets; Capacity (VA / W):5kVA / 5kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:5min; Product Range:SmartOnline Series; Length:762mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AJ3455
Product Name Ups, 208Vac, 5Kva / 5Kw; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 208.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6994-ea-psb-10080-1000-4u-wc-30000w-32213 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details