EATON TRIPP LITE SERIES SMARTONL
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-SU5000RTMB-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | cUL, NOM |
| Volt-Amp Rating | 5 kVA |