Tripp Lite by Eaton SmartOnline 208 & 120V UPS – On-Line Double Conversion, 5kVA, 4.5kW, 6U, Network Card Option, TAA Compliant SU5000RT4UTFTAA

Description
Features Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data LossThis TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 4500W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU5000RT4UTFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. The 6U form factor includes a 4U online double-conversion UPS and a 2U step-down isolation transformer, which allows this 208 to 120V UPS system to support both high- and low-voltage equipment.Reliable Battery Backup with Expandable Runtime OptionsUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 11 minutes of support at half load and 3.5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 208 to 120V UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP192V12RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.Economy Mode Helps the Environment and Your Cash FlowOperating with a high 96% efficiency in optional economy mode, the SU5000RT4UTFTAA significantly reduces BTU heat output, cooling requirements and operating energy costs.Intuitive Front-Panel Interface for Convenient UPS Operation and MonitoringFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.Surge Protection and EMI/RFI Line Noise Filtering Keep Your Equipment SafeNetwork-grade surge protection instantaneously safeguards connected components from the harmful effects of power surges. Various electrical and radio sources can also cause disruptive interference on the AC line, which can result in incremental hardware damage, data corruption and performance problems. By providing regulated, filtered, pure sine wave AC output, the SU5000RT4UTFTAA completely isolates connected equipment from disruptive line noise.Optional WEBCARDLX Network Interface Offers 24/7 AccessAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.Versatile Installation OptionsHardware is included for mounting the 208 to 120V UPS system in 6U of space in an EIA-standard 19-inch 4-post rack. Use two optional 2POSTRMKITHD kits for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.TAA-Compliant UPS for GSA Schedule PurchasesThe SU5000RT4UTFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.2-Year Warranty and $250K Ultimate Lifetime InsuranceThe SU5000RT4UTFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). Typical Applications Delivering perfectly regulated sine wave output to mission-critical equipment Protecting connected components from dangerous surges, spikes and line noise Keeping equipment operational through short power failures Allowing time to save data and safely shut down components in case of a prolonged blackout Package Includes SU5000RT4UHVTAA double-conversion UPS system SU5000XFMR2UTAA step-down isolation transformer USB cable DB9 cable EPO cable Rack-mounting hardware Owner’s manual
Description
Features Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data LossThis TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 4500W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU5000RT4UTFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. The 6U form factor includes a 4U online double-conversion UPS and a 2U step-down isolation transformer, which allows this 208 to 120V UPS system to support both high- and low-voltage equipment.Reliable Battery Backup with Expandable Runtime OptionsUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 11 minutes of support at half load and 3.5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 208 to 120V UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP192V12RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.Economy Mode Helps the Environment and Your Cash FlowOperating with a high 96% efficiency in optional economy mode, the SU5000RT4UTFTAA significantly reduces BTU heat output, cooling requirements and operating energy costs.Intuitive Front-Panel Interface for Convenient UPS Operation and MonitoringFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.Surge Protection and EMI/RFI Line Noise Filtering Keep Your Equipment SafeNetwork-grade surge protection instantaneously safeguards connected components from the harmful effects of power surges. Various electrical and radio sources can also cause disruptive interference on the AC line, which can result in incremental hardware damage, data corruption and performance problems. By providing regulated, filtered, pure sine wave AC output, the SU5000RT4UTFTAA completely isolates connected equipment from disruptive line noise.Optional WEBCARDLX Network Interface Offers 24/7 AccessAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.Versatile Installation OptionsHardware is included for mounting the 208 to 120V UPS system in 6U of space in an EIA-standard 19-inch 4-post rack. Use two optional 2POSTRMKITHD kits for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.TAA-Compliant UPS for GSA Schedule PurchasesThe SU5000RT4UTFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.2-Year Warranty and $250K Ultimate Lifetime InsuranceThe SU5000RT4UTFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). Typical Applications Delivering perfectly regulated sine wave output to mission-critical equipment Protecting connected components from dangerous surges, spikes and line noise Keeping equipment operational through short power failures Allowing time to save data and safely shut down components in case of a prolonged blackout Package Includes SU5000RT4UHVTAA double-conversion UPS system SU5000XFMR2UTAA step-down isolation transformer USB cable DB9 cable EPO cable Rack-mounting hardware Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
SmartOnline 208 & 120V UPS – On-Line Double Conversion, 5kVA, 4.5kW, 6U, Network Card Option, TAA Compliant - SU5000RT4UTFTAA - Tripp Lite by Eaton
Chicago, IL, United States
SmartOnline 208 & 120V UPS – On-Line Double Conversion, 5kVA, 4.5kW, 6U, Network Card Option, TAA Compliant
SU5000RT4UTFTAA
SmartOnline 208 & 120V UPS – On-Line Double Conversion, 5kVA, 4.5kW, 6U, Network Card Option, TAA Compliant SU5000RT4UTFTAA
Features Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data LossThis TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 4500W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU5000RT4UTFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. The 6U form factor includes a 4U online double-conversion UPS and a 2U step-down isolation transformer, which allows this 208 to 120V UPS system to support both high- and low-voltage equipment.Reliable Battery Backup with Expandable Runtime OptionsUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 11 minutes of support at half load and 3.5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 208 to 120V UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP192V12RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.Economy Mode Helps the Environment and Your Cash FlowOperating with a high 96% efficiency in optional economy mode, the SU5000RT4UTFTAA significantly reduces BTU heat output, cooling requirements and operating energy costs.Intuitive Front-Panel Interface for Convenient UPS Operation and MonitoringFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.Surge Protection and EMI/RFI Line Noise Filtering Keep Your Equipment SafeNetwork-grade surge protection instantaneously safeguards connected components from the harmful effects of power surges. Various electrical and radio sources can also cause disruptive interference on the AC line, which can result in incremental hardware damage, data corruption and performance problems. By providing regulated, filtered, pure sine wave AC output, the SU5000RT4UTFTAA completely isolates connected equipment from disruptive line noise.Optional WEBCARDLX Network Interface Offers 24/7 AccessAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.Versatile Installation OptionsHardware is included for mounting the 208 to 120V UPS system in 6U of space in an EIA-standard 19-inch 4-post rack. Use two optional 2POSTRMKITHD kits for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.TAA-Compliant UPS for GSA Schedule PurchasesThe SU5000RT4UTFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.2-Year Warranty and $250K Ultimate Lifetime InsuranceThe SU5000RT4UTFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). Typical Applications Delivering perfectly regulated sine wave output to mission-critical equipment Protecting connected components from dangerous surges, spikes and line noise Keeping equipment operational through short power failures Allowing time to save data and safely shut down components in case of a prolonged blackout Package Includes SU5000RT4UHVTAA double-conversion UPS system SU5000XFMR2UTAA step-down isolation transformer USB cable DB9 cable EPO cable Rack-mounting hardware Owner’s manual

Features

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data LossThis TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 4500W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU5000RT4UTFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. The 6U form factor includes a 4U online double-conversion UPS and a 2U step-down isolation transformer, which allows this 208 to 120V UPS system to support both high- and low-voltage equipment.Reliable Battery Backup with Expandable Runtime OptionsUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 11 minutes of support at half load and 3.5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 208 to 120V UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP192V12RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.Economy Mode Helps the Environment and Your Cash FlowOperating with a high 96% efficiency in optional economy mode, the SU5000RT4UTFTAA significantly reduces BTU heat output, cooling requirements and operating energy costs.Intuitive Front-Panel Interface for Convenient UPS Operation and MonitoringFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.Surge Protection and EMI/RFI Line Noise Filtering Keep Your Equipment SafeNetwork-grade surge protection instantaneously safeguards connected components from the harmful effects of power surges. Various electrical and radio sources can also cause disruptive interference on the AC line, which can result in incremental hardware damage, data corruption and performance problems. By providing regulated, filtered, pure sine wave AC output, the SU5000RT4UTFTAA completely isolates connected equipment from disruptive line noise.Optional WEBCARDLX Network Interface Offers 24/7 AccessAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.Versatile Installation OptionsHardware is included for mounting the 208 to 120V UPS system in 6U of space in an EIA-standard 19-inch 4-post rack. Use two optional 2POSTRMKITHD kits for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.TAA-Compliant UPS for GSA Schedule PurchasesThe SU5000RT4UTFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.2-Year Warranty and $250K Ultimate Lifetime InsuranceThe SU5000RT4UTFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only).

Typical Applications

  • Delivering perfectly regulated sine wave output to mission-critical equipment
  • Protecting connected components from dangerous surges, spikes and line noise
  • Keeping equipment operational through short power failures
  • Allowing time to save data and safely shut down components in case of a prolonged blackout

Package Includes

  • SU5000RT4UHVTAA double-conversion UPS system
  • SU5000XFMR2UTAA step-down isolation transformer
  • USB cable
  • DB9 cable
  • EPO cable
  • Rack-mounting hardware
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Single Phase Uninterruptible Power Supplies (UPS)
Product Number SU5000RT4UTFTAA
Product Name SmartOnline 208 & 120V UPS – On-Line Double Conversion, 5kVA, 4.5kW, 6U, Network Card Option, TAA Compliant
Technology On-line (Double-conversion)
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 5 kVA
Unlock Full Specs
to access all available technical data