Tripp Lite by Eaton Ups, 208V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite SU5000RT4UTF

Description
UPS, 208V, 5000VA / 4500W; Power Supply Approvals:ITE; No. of Outlets:16Outlets; Capacity (VA / W):5kVA / 4.5kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:3.5min; Product Range:-; Length:20.7" RoHS Compliant: NA
Datasheet
Description
UPS, 208V, 5000VA / 4500W; Power Supply Approvals:ITE; No. of Outlets:16Outlets; Capacity (VA / W):5kVA / 4.5kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:3.5min; Product Range:-; Length:20.7" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite - 01T0681 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite
01T0681
Ups, 208V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite 01T0681
UPS, 208V, 5000VA / 4500W; Power Supply Approvals:ITE; No. of Outlets:16Outlets; Capacity (VA / W):5kVA / 4.5kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:3.5min; Product Range:-; Length:20.7" RoHS Compliant: NA

UPS, 208V, 5000VA / 4500W; Power Supply Approvals:ITE; No. of Outlets:16Outlets; Capacity (VA / W):5kVA / 4.5kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:3.5min; Product Range:-; Length:20.7" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01T0681
Product Name Ups, 208V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 208.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 1106688 - Radwell International
Allen-Bradley / Rockwell Automation
View Details