Tripp Lite by Eaton Ups, 240V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite SU5000RT4UHV

Description
UPS, 240V, 5000VA / 4500W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4.5kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:3.5min; Product Range:-; Length:20.7" RoHS Compliant: NA
Datasheet
Description
UPS, 240V, 5000VA / 4500W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4.5kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:3.5min; Product Range:-; Length:20.7" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 240V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite - 01T0680 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 240V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite
01T0680
Ups, 240V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite 01T0680
UPS, 240V, 5000VA / 4500W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4.5kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:3.5min; Product Range:-; Length:20.7" RoHS Compliant: NA

UPS, 240V, 5000VA / 4500W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4.5kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:3.5min; Product Range:-; Length:20.7" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01T0680
Product Name Ups, 240V, 5000Va / 4500W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply XLE 240 W Power Supply - 1606-XLE240EN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
2 suppliers
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details