Tripp Lite by Eaton SmartOnline 40kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS SU40KX

Description
Tripp Lite's SU40KX (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU40KX provides two self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU40KX models connected in parallel can provide fail-safe redundancy (two 40kVA models supporting a 40kVA load) or increased capacity (two 40kVA models supporting an 80kVA load). Large capacity 40,000VA/32,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections. Frequency is 50 or 60 Hz (auto-selectable). The SU40KX combines internal power and battery modules in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately). A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance. Features N+1 configuration: If maintenance is required, two self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered 1+1 configuration: Two SU40KX can be connected in parallel to provide either fail-safe redundancy or increased capacity High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi) Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing Extremely efficient operation (up to 97%) saves money by reducing electricity consumption True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems 40,000VA/32,000W power capacity with 3-phase, hardwire input/output connections Wide input voltage correction range: 173-300V/276-477V AC Precision +/-1% output voltage regulation Internal power and battery modules are combined in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately) Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD Emergency Power Off button turns UPS output OFF and disables Bypass output Built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities
Request a Quote Datasheet
Description
Tripp Lite's SU40KX (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU40KX provides two self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU40KX models connected in parallel can provide fail-safe redundancy (two 40kVA models supporting a 40kVA load) or increased capacity (two 40kVA models supporting an 80kVA load). Large capacity 40,000VA/32,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections. Frequency is 50 or 60 Hz (auto-selectable). The SU40KX combines internal power and battery modules in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately). A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance. Features N+1 configuration: If maintenance is required, two self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered 1+1 configuration: Two SU40KX can be connected in parallel to provide either fail-safe redundancy or increased capacity High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi) Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing Extremely efficient operation (up to 97%) saves money by reducing electricity consumption True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems 40,000VA/32,000W power capacity with 3-phase, hardwire input/output connections Wide input voltage correction range: 173-300V/276-477V AC Precision +/-1% output voltage regulation Internal power and battery modules are combined in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately) Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD Emergency Power Off button turns UPS output OFF and disables Bypass output Built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartOnline 40kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS - SU40KX - Tripp Lite by Eaton
Chicago, IL, United States
SmartOnline 40kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS
SU40KX
SmartOnline 40kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS SU40KX
Tripp Lite's SU40KX (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU40KX provides two self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU40KX models connected in parallel can provide fail-safe redundancy (two 40kVA models supporting a 40kVA load) or increased capacity (two 40kVA models supporting an 80kVA load). Large capacity 40,000VA/32,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections. Frequency is 50 or 60 Hz (auto-selectable). The SU40KX combines internal power and battery modules in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately). A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance. Features N+1 configuration: If maintenance is required, two self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered 1+1 configuration: Two SU40KX can be connected in parallel to provide either fail-safe redundancy or increased capacity High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi) Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing Extremely efficient operation (up to 97%) saves money by reducing electricity consumption True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems 40,000VA/32,000W power capacity with 3-phase, hardwire input/output connections Wide input voltage correction range: 173-300V/276-477V AC Precision +/-1% output voltage regulation Internal power and battery modules are combined in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately) Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD Emergency Power Off button turns UPS output OFF and disables Bypass output Built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities

Tripp Lite's SU40KX (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU40KX provides two self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU40KX models connected in parallel can provide fail-safe redundancy (two 40kVA models supporting a 40kVA load) or increased capacity (two 40kVA models supporting an 80kVA load). Large capacity 40,000VA/32,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections. Frequency is 50 or 60 Hz (auto-selectable). The SU40KX combines internal power and battery modules in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately). A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance.

Features

  • N+1 configuration: If maintenance is required, two self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered
  • 1+1 configuration: Two SU40KX can be connected in parallel to provide either fail-safe redundancy or increased capacity
  • High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi)
  • Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing
  • Extremely efficient operation (up to 97%) saves money by reducing electricity consumption
  • True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times
  • Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges
  • Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
  • 40,000VA/32,000W power capacity with 3-phase, hardwire input/output connections
  • Wide input voltage correction range: 173-300V/276-477V AC
  • Precision +/-1% output voltage regulation
  • Internal power and battery modules are combined in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately)
  • Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed
  • Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS
  • Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
  • Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD
  • Emergency Power Off button turns UPS output OFF and disables Bypass output
  • Built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - SU40KX-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
SU40KX-ND
Uninterruptible Power Supply (UPS) Systems SU40KX-ND
UPS SMART ONLINE

UPS SMART ONLINE

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Three Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number SU40KX SU40KX-ND
Product Name SmartOnline 40kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS Uninterruptible Power Supply (UPS) Systems
Technology On-line (Double-conversion)
Interfaces Serial
Standards / Compliance CE RoHS Compliant
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 40 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; IEC 62040-2, Category C3; EnergyStar (certified as Ver.1.1, 2017)
View Details
RUGGED UPS FA10144 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Interfaces CIP
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Standards / Compliance CE RoHS ISO9001 CCC
Volt-Amp Rating 20 kVA
View Details