Tripp Lite by Eaton Ups, 415V, 40000Va / 32000W; Power Supply Approvals Eaton Tripp Lite SU40KX

Description
UPS, 415V, 40000VA / 32000W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):40kVA / 32kW; Input Voltage AC Max:415V; Output Voltage:415V; Backup Time - Full Load:5.5min; Product Range:-; Length:33.7"; Width:20.5" RoHS Compliant: Yes
Datasheet
Description
UPS, 415V, 40000VA / 32000W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):40kVA / 32kW; Input Voltage AC Max:415V; Output Voltage:415V; Backup Time - Full Load:5.5min; Product Range:-; Length:33.7"; Width:20.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 415V, 40000Va / 32000W; Power Supply Approvals Eaton Tripp Lite - 72R6464 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 415V, 40000Va / 32000W; Power Supply Approvals Eaton Tripp Lite
72R6464
Ups, 415V, 40000Va / 32000W; Power Supply Approvals Eaton Tripp Lite 72R6464
UPS, 415V, 40000VA / 32000W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):40kVA / 32kW; Input Voltage AC Max:415V; Output Voltage:415V; Backup Time - Full Load:5.5min; Product Range:-; Length:33.7"; Width:20.5" RoHS Compliant: Yes

UPS, 415V, 40000VA / 32000W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):40kVA / 32kW; Input Voltage AC Max:415V; Output Voltage:415V; Backup Time - Full Load:5.5min; Product Range:-; Length:33.7"; Width:20.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72R6464
Product Name Ups, 415V, 40000Va / 32000W; Power Supply Approvals Eaton Tripp Lite
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4F1K4LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supply - 105117515 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 36.0 to 75.0 volts
View Details