Tripp Lite by Eaton Ups, 127V, 3000Va / 2500W; Power Supply Approvals Eaton Tripp Lite SU3000RTXL2U

Description
UPS, 127V, 3000VA / 2500W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kVA / 2.5kW; Input Voltage AC Max:127V; Output Voltage:127V; Backup Time - Full Load:6min; Product Range:-; Length:26"; Width:17.3" RoHS Compliant: NA
Datasheet
Description
UPS, 127V, 3000VA / 2500W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kVA / 2.5kW; Input Voltage AC Max:127V; Output Voltage:127V; Backup Time - Full Load:6min; Product Range:-; Length:26"; Width:17.3" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 127V, 3000Va / 2500W; Power Supply Approvals Eaton Tripp Lite - 26R3964 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 127V, 3000Va / 2500W; Power Supply Approvals Eaton Tripp Lite
26R3964
Ups, 127V, 3000Va / 2500W; Power Supply Approvals Eaton Tripp Lite 26R3964
UPS, 127V, 3000VA / 2500W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kVA / 2.5kW; Input Voltage AC Max:127V; Output Voltage:127V; Backup Time - Full Load:6min; Product Range:-; Length:26"; Width:17.3" RoHS Compliant: NA

UPS, 127V, 3000VA / 2500W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kVA / 2.5kW; Input Voltage AC Max:127V; Output Voltage:127V; Backup Time - Full Load:6min; Product Range:-; Length:26"; Width:17.3" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 26R3964
Product Name Ups, 127V, 3000Va / 2500W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 127.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Power Supply - 41439457 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details