The SU3000LCD2UHV SmartOnline® 3000VA/2700W On-Line Double-Conversion UPS converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online and battery modes. An interactive front-panel LCD interface provides detailed real-time UPS status and advanced setup and configuration options. In case of AC power outage, the internal batteries support 13.5 minutes of runtime at half load and five minutes at full load. Extended runtime is possible with optional external battery packs. “Smart” battery packs, such as Tripp Lite’s BP72V18-2US, are automatically sensed and configured during replacement. An intelligent battery management system extends battery life. Managing the UPS is simplified through the interactive front-panel LCD interface, which displays operating conditions and diagnostic data, such as load and battery levels. You can set power strategies to reflect your protection priorities, whether it’s precise power quality for sensitive systems or the highest possible electrical efficiency, all while ensuring 100% uptime for your systems. This UPS offers eight receptacles—six NEMA 6-15/20R and two NEMA L6-20R—in two switched load banks. Power is filtered to protect connected equipment against surges and EMI/RFI line noise that can damage equipment or destroy data. Adding an optional Tripp Lite network management accessory card permits remote control and management.
Features
Protects Mission-Critical Rack-Mounted Equipment
Converts AC input to DC power, then DC to fully regulated sine wave AC output
+/-2% voltage regulation in online and battery modes
Selectable 200/208/220/230/240V output voltage
3000VA/2700W capacity
6 NEMA 6-15/20R and 2 NEMA L6-20R outlets
570-joule surge suppression rating
Interactive Front-Panel LCD
Reports detailed status information, including load and battery levels
Offers advanced configuration options, including output voltage and power strategies
5 Power Strategies
Auto Adaptive enables high efficiency and high-quality operation as necessary for ideal equipment protection
Max Efficiency favors economy operation with high 95% efficiency
Max Quality favors on-line, double-conversion mode, maintaining +/-2% output voltage regulation and zero transfer time
Frequency Regulation and Frequency Conversion enable +/-0.05 Hz output regulation for selected frequency (50/60 Hz)
Reliable, Expandable Battery Backup
Supports half load (1350W) for 13.5 min. and full load (2700W) for 5 min.
Add external battery packs for extra runtime
“Smart” battery packs, such as Tripp Lite’s BP72V18-2US, are automatically sensed and configured during replacement
Full 2700W capacity available with and without external battery packs
Battery independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries
Electronic Bypass
Maintains utility output during UPS fault conditions
Adjustable bypass range and high-efficiency mode voltage settings
Highly Customizable
Customize communications and behavior to integrate with device makers' specific needs
Selectable auto-restart from 0 to 60 sec. after AC power is restored
Selectable minimum battery charge level before auto-restart
Schedule system reboot if USB signal from connected device is lost
Set overload thresholds and low battery levels for alert and shutdown
Remote on/off (toggle) support via DB9
Optional Network Management Cards
Compatible Tripp Lite UPS management cards WEBCARDLX and SNMPWEBCARD support a wide variety of UPS control and monitoring capabilities
The SU3000LCD2UHV SmartOnline® 3000VA/2700W On-Line Double-Conversion UPS converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online and battery modes. An interactive front-panel LCD interface provides detailed real-time UPS status and advanced setup and configuration options.
In case of AC power outage, the internal batteries support 13.5 minutes of runtime at half load and five minutes at full load. Extended runtime is possible with optional external battery packs. “Smart” battery packs, such as Tripp Lite’s BP72V18-2US, are automatically sensed and configured during replacement. An intelligent battery management system extends battery life.
Managing the UPS is simplified through the interactive front-panel LCD interface, which displays operating conditions and diagnostic data, such as load and battery levels. You can set power strategies to reflect your protection priorities, whether it’s precise power quality for sensitive systems or the highest possible electrical efficiency, all while ensuring 100% uptime for your systems.
This UPS offers eight receptacles—six NEMA 6-15/20R and two NEMA L6-20R—in two switched load banks. Power is filtered to protect connected equipment against surges and EMI/RFI line noise that can damage equipment or destroy data. Adding an optional Tripp Lite network management accessory card permits remote control and management.
Features
Protects Mission-Critical Rack-Mounted Equipment
- Converts AC input to DC power, then DC to fully regulated sine wave AC output
- +/-2% voltage regulation in online and battery modes
- Selectable 200/208/220/230/240V output voltage
- 3000VA/2700W capacity
- 6 NEMA 6-15/20R and 2 NEMA L6-20R outlets
- 570-joule surge suppression rating
Interactive Front-Panel LCD
- Reports detailed status information, including load and battery levels
- Offers advanced configuration options, including output voltage and power strategies
5 Power Strategies
- Auto Adaptive enables high efficiency and high-quality operation as necessary for ideal equipment protection
- Max Efficiency favors economy operation with high 95% efficiency
- Max Quality favors on-line, double-conversion mode, maintaining +/-2% output voltage regulation and zero transfer time
- Frequency Regulation and Frequency Conversion enable +/-0.05 Hz output regulation for selected frequency (50/60 Hz)
Reliable, Expandable Battery Backup
- Supports half load (1350W) for 13.5 min. and full load (2700W) for 5 min.
- Add external battery packs for extra runtime
- “Smart” battery packs, such as Tripp Lite’s BP72V18-2US, are automatically sensed and configured during replacement
- Full 2700W capacity available with and without external battery packs
- Battery independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries
Electronic Bypass
- Maintains utility output during UPS fault conditions
- Adjustable bypass range and high-efficiency mode voltage settings
Highly Customizable
- Customize communications and behavior to integrate with device makers' specific needs
- Selectable auto-restart from 0 to 60 sec. after AC power is restored
- Selectable minimum battery charge level before auto-restart
- Schedule system reboot if USB signal from connected device is lost
- Set overload thresholds and low battery levels for alert and shutdown
- Remote on/off (toggle) support via DB9
Optional Network Management Cards
- Compatible Tripp Lite UPS management cards WEBCARDLX and SNMPWEBCARD support a wide variety of UPS control and monitoring capabilities