Tripp Lite by Eaton Ups, 240V, 10000Va / 9000W; Power Supply Approvals Eaton Tripp Lite SU10000RT3UG

Description
UPS, 240V, 10000VA / 9000W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):10kVA / 9kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:4.3min; Product Range:-; Length:25.82" RoHS Compliant: NA
Datasheet
Description
UPS, 240V, 10000VA / 9000W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):10kVA / 9kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:4.3min; Product Range:-; Length:25.82" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 240V, 10000Va / 9000W; Power Supply Approvals Eaton Tripp Lite - 72R6462 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 240V, 10000Va / 9000W; Power Supply Approvals Eaton Tripp Lite
72R6462
Ups, 240V, 10000Va / 9000W; Power Supply Approvals Eaton Tripp Lite 72R6462
UPS, 240V, 10000VA / 9000W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):10kVA / 9kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:4.3min; Product Range:-; Length:25.82" RoHS Compliant: NA

UPS, 240V, 10000VA / 9000W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):10kVA / 9kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:4.3min; Product Range:-; Length:25.82" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72R6462
Product Name Ups, 240V, 10000Va / 9000W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-U12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details