Tripp Lite by Eaton SmartOnline 120/208V 10kVA On-Line UPS – Double Conversion, 9kW, 10U, Network Card Option, TAA Compliant SU10000RT3TFTAA

Description
Features Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data LossThis TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 9000W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU10000RT3TFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. Using the dual 2U transformers, this 10kVA UPS system can support both low- and high-voltage equipment.Reliable, Expandable Battery BackupUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The 3U external battery provides 12.5 minutes of support at half load and 4.3 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 10kVA UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP240V10RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.Easily Hot-Swappable with No Expensive Service Calls or Downtime NeededWith its detachable PDU, the SU10000RT3TFTAA is easily hot-swappable by a user of any skill set. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation. When making repairs or replacing a battery, no lengthy service calls or downtime are necessary.Economy Mode Helps the Environment and Your Cash FlowOperating with a high 96% efficiency in optional economy mode, the SU10000RT3TFTAA significantly reduces BTU heat output and operating energy costs.Intuitive Front-Panel Interface for Convenient UPS Operation and MonitoringFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.Optional WEBCARDLX Network Interface Offers 24/7 AccessAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.Versatile Installation OptionsHardware is included for mounting the 10kVA UPS system in 10U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD (sold separately) for 2-post rack mounting or the included 2-9USTAND for mounting in an upright tower position.TAA-Compliant UPS for GSA Schedule PurchasesThe SU10000RT3TFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible DesignThe SU10000RT3TFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Delivering perfectly regulated sine wave output to mission-critical equipment Protecting connected components from dangerous surges, spikes and line noise Keeping equipment operational through short power failures Allowing time to save data and safely shut down components in case of a prolonged blackout Package Includes SU10KRT3UPMTAA hot-swappable UPS power module SUPDMB710TAA detachable PDU w/maintenance bypass switch (2) SU5000XFMRT2UTAA low-voltage transformers BP240V10RT3UTAA external battery pack USB cable DB9 cable EPO cable Rack-mounting hardware 2-9USTAND tower stand kit Owner’s manual
Description
Features Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data LossThis TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 9000W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU10000RT3TFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. Using the dual 2U transformers, this 10kVA UPS system can support both low- and high-voltage equipment.Reliable, Expandable Battery BackupUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The 3U external battery provides 12.5 minutes of support at half load and 4.3 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 10kVA UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP240V10RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.Easily Hot-Swappable with No Expensive Service Calls or Downtime NeededWith its detachable PDU, the SU10000RT3TFTAA is easily hot-swappable by a user of any skill set. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation. When making repairs or replacing a battery, no lengthy service calls or downtime are necessary.Economy Mode Helps the Environment and Your Cash FlowOperating with a high 96% efficiency in optional economy mode, the SU10000RT3TFTAA significantly reduces BTU heat output and operating energy costs.Intuitive Front-Panel Interface for Convenient UPS Operation and MonitoringFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.Optional WEBCARDLX Network Interface Offers 24/7 AccessAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.Versatile Installation OptionsHardware is included for mounting the 10kVA UPS system in 10U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD (sold separately) for 2-post rack mounting or the included 2-9USTAND for mounting in an upright tower position.TAA-Compliant UPS for GSA Schedule PurchasesThe SU10000RT3TFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible DesignThe SU10000RT3TFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Delivering perfectly regulated sine wave output to mission-critical equipment Protecting connected components from dangerous surges, spikes and line noise Keeping equipment operational through short power failures Allowing time to save data and safely shut down components in case of a prolonged blackout Package Includes SU10KRT3UPMTAA hot-swappable UPS power module SUPDMB710TAA detachable PDU w/maintenance bypass switch (2) SU5000XFMRT2UTAA low-voltage transformers BP240V10RT3UTAA external battery pack USB cable DB9 cable EPO cable Rack-mounting hardware 2-9USTAND tower stand kit Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
SmartOnline 120/208V 10kVA On-Line UPS – Double Conversion, 9kW, 10U, Network Card Option, TAA Compliant - SU10000RT3TFTAA - Tripp Lite by Eaton
Chicago, IL, United States
SmartOnline 120/208V 10kVA On-Line UPS – Double Conversion, 9kW, 10U, Network Card Option, TAA Compliant
SU10000RT3TFTAA
SmartOnline 120/208V 10kVA On-Line UPS – Double Conversion, 9kW, 10U, Network Card Option, TAA Compliant SU10000RT3TFTAA
Features Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data LossThis TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 9000W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU10000RT3TFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. Using the dual 2U transformers, this 10kVA UPS system can support both low- and high-voltage equipment.Reliable, Expandable Battery BackupUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The 3U external battery provides 12.5 minutes of support at half load and 4.3 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 10kVA UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP240V10RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.Easily Hot-Swappable with No Expensive Service Calls or Downtime NeededWith its detachable PDU, the SU10000RT3TFTAA is easily hot-swappable by a user of any skill set. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation. When making repairs or replacing a battery, no lengthy service calls or downtime are necessary.Economy Mode Helps the Environment and Your Cash FlowOperating with a high 96% efficiency in optional economy mode, the SU10000RT3TFTAA significantly reduces BTU heat output and operating energy costs.Intuitive Front-Panel Interface for Convenient UPS Operation and MonitoringFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.Optional WEBCARDLX Network Interface Offers 24/7 AccessAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.Versatile Installation OptionsHardware is included for mounting the 10kVA UPS system in 10U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD (sold separately) for 2-post rack mounting or the included 2-9USTAND for mounting in an upright tower position.TAA-Compliant UPS for GSA Schedule PurchasesThe SU10000RT3TFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible DesignThe SU10000RT3TFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Delivering perfectly regulated sine wave output to mission-critical equipment Protecting connected components from dangerous surges, spikes and line noise Keeping equipment operational through short power failures Allowing time to save data and safely shut down components in case of a prolonged blackout Package Includes SU10KRT3UPMTAA hot-swappable UPS power module SUPDMB710TAA detachable PDU w/maintenance bypass switch (2) SU5000XFMRT2UTAA low-voltage transformers BP240V10RT3UTAA external battery pack USB cable DB9 cable EPO cable Rack-mounting hardware 2-9USTAND tower stand kit Owner’s manual

Features

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data LossThis TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 9000W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU10000RT3TFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. Using the dual 2U transformers, this 10kVA UPS system can support both low- and high-voltage equipment.Reliable, Expandable Battery BackupUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The 3U external battery provides 12.5 minutes of support at half load and 4.3 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 10kVA UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP240V10RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.Easily Hot-Swappable with No Expensive Service Calls or Downtime NeededWith its detachable PDU, the SU10000RT3TFTAA is easily hot-swappable by a user of any skill set. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation. When making repairs or replacing a battery, no lengthy service calls or downtime are necessary.Economy Mode Helps the Environment and Your Cash FlowOperating with a high 96% efficiency in optional economy mode, the SU10000RT3TFTAA significantly reduces BTU heat output and operating energy costs.Intuitive Front-Panel Interface for Convenient UPS Operation and MonitoringFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.Optional WEBCARDLX Network Interface Offers 24/7 AccessAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.Versatile Installation OptionsHardware is included for mounting the 10kVA UPS system in 10U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD (sold separately) for 2-post rack mounting or the included 2-9USTAND for mounting in an upright tower position.TAA-Compliant UPS for GSA Schedule PurchasesThe SU10000RT3TFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible DesignThe SU10000RT3TFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Typical Applications

  • Delivering perfectly regulated sine wave output to mission-critical equipment
  • Protecting connected components from dangerous surges, spikes and line noise
  • Keeping equipment operational through short power failures
  • Allowing time to save data and safely shut down components in case of a prolonged blackout

Package Includes

  • SU10KRT3UPMTAA hot-swappable UPS power module
  • SUPDMB710TAA detachable PDU w/maintenance bypass switch
  • (2) SU5000XFMRT2UTAA low-voltage transformers
  • BP240V10RT3UTAA external battery pack
  • USB cable
  • DB9 cable
  • EPO cable
  • Rack-mounting hardware
  • 2-9USTAND tower stand kit
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Single Phase Uninterruptible Power Supplies (UPS)
Product Number SU10000RT3TFTAA
Product Name SmartOnline 120/208V 10kVA On-Line UPS – Double Conversion, 9kW, 10U, Network Card Option, TAA Compliant
Technology On-line (Double-conversion)
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 10 kVA
Unlock Full Specs
to access all available technical data