25A 240V AC DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 25A 240VAC CYLINDR Product overview: STD25 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-STD25 can be used for catalog matching and distributor lookup.
FUSE CRTRDGE 25A 240VAC CYLINDR
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1818445 | STD25-ND | 155-STD25 | STD25 |
| Product Name | Tag Fuses | Electrical, Specialty Fuses | 25A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS; IEC | RoHS | ||
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | Bolt Mount |