Manufacturer: Cooper Bussmann, Inc.
Win Source Part Number: 1260795-STD2
Manufacturer Homepage: www.cooperbussmann.c
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
FUSE CARTRIDGE 2A 240VAC CYLINDR Product overview: STD2 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-STD2 can be used for catalog matching and distributor lookup.
2A 240V AC DC Fuse Cartridge Bolt Mount
FUSE CARTRIDGE 2A 240VAC CYLINDR
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1818576 | 1260795-STD2 | 155-STD2 | STD2-ND | STD2 |
| Product Name | Tag Fuses | Electrical, Specialty Fuses - STD2 | 2A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS; IEC | RoHS | RoHS | ||
| Mounting | Bolt Mount | Bolt Mount | |||
| Rated Current | 2 amps | 2 amps | 2 amps |