Cooper Crouse-Hinds Myers Hub Basic Scru-Tite, Zinc, 3"; Conduit Configuration Crouse-Hinds ST 8

Description
MYERS HUB BASIC SCRU-TITE, ZINC, 3"; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:-; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: No
Datasheet
Description
MYERS HUB BASIC SCRU-TITE, ZINC, 3"; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:-; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Myers Hub Basic Scru-Tite, Zinc, 3
Chicago, IL, United States
Myers Hub Basic Scru-Tite, Zinc, 3"; Conduit Configuration Crouse-Hinds
38X5635
Myers Hub Basic Scru-Tite, Zinc, 3"; Conduit Configuration Crouse-Hinds 38X5635
MYERS HUB BASIC SCRU-TITE, ZINC, 3"; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:-; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: No

MYERS HUB BASIC SCRU-TITE, ZINC, 3"; Conduit Configuration:Straight; Trade Size:3"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:-; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5635
Product Name Myers Hub Basic Scru-Tite, Zinc, 3"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug - SEA-5GS-11-DUO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details