Cooper Crouse-Hinds Myers Hub Basic Scru-Tite, Zinc, 1.5"; Conduit Configuration Crouse-Hinds ST 5

Description
MYERS HUB BASIC SCRU-TITE, ZINC, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:-; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: Yes
Datasheet
Description
MYERS HUB BASIC SCRU-TITE, ZINC, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:-; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Myers Hub Basic Scru-Tite, Zinc, 1.5
Chicago, IL, United States
Myers Hub Basic Scru-Tite, Zinc, 1.5"; Conduit Configuration Crouse-Hinds
38X5632
Myers Hub Basic Scru-Tite, Zinc, 1.5"; Conduit Configuration Crouse-Hinds 38X5632
MYERS HUB BASIC SCRU-TITE, ZINC, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:-; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: Yes

MYERS HUB BASIC SCRU-TITE, ZINC, 1.5"; Conduit Configuration:Straight; Trade Size:1-1/2"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:-; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5632
Product Name Myers Hub Basic Scru-Tite, Zinc, 1.5"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details