Eaton Corporation Fuses SS-5F-5A-BK

Description
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-SS-5F-5A-BK-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - SS-5F-5A-BK - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SS-5F-5A-BK
Circuit Protection - Fuses SS-5F-5A-BK
FUSE BOARD MNT 5A 250VAC RADIAL

FUSE BOARD MNT 5A 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Eaton Bussmann - 77K7947 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Eaton Bussmann
77K7947
Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Eaton Bussmann 77K7947
FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:SS-5F Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:SS-5F Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-SS-5F-5A-BK-ND SS-5F-5A-BK 77K7947
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Eaton Bussmann
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Miniature High Voltage Fuses - VF186 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details