Tripp Lite by Eaton SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window SRW6UG

Description
The SRW6UG SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds. The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation. The front door and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible front door can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW6UG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 16.5 inches deep, such as network switches and patch panels. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 6U of space Maximum load capacity of 200 lb. Shatter-Resistant Clear Acrylic Front Window Lets you monitor equipment without unlocking the enclosure Prevents equipment tampering Reduces acoustic noise Provides extra visual flair Keeps Important Equipment Secure Side panels and front door lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Rotate cabinet 180° before mounting to open reversible front door left or right Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 16.5 in. deep, such as network switches and patch panels Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet
Description
The SRW6UG SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds. The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation. The front door and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible front door can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW6UG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 16.5 inches deep, such as network switches and patch panels. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 6U of space Maximum load capacity of 200 lb. Shatter-Resistant Clear Acrylic Front Window Lets you monitor equipment without unlocking the enclosure Prevents equipment tampering Reduces acoustic noise Provides extra visual flair Keeps Important Equipment Secure Side panels and front door lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Rotate cabinet 180° before mounting to open reversible front door left or right Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 16.5 in. deep, such as network switches and patch panels Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window - SRW6UG - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window
SRW6UG
SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window SRW6UG
The SRW6UG SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds. The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation. The front door and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible front door can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW6UG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 16.5 inches deep, such as network switches and patch panels. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 6U of space Maximum load capacity of 200 lb. Shatter-Resistant Clear Acrylic Front Window Lets you monitor equipment without unlocking the enclosure Prevents equipment tampering Reduces acoustic noise Provides extra visual flair Keeps Important Equipment Secure Side panels and front door lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Rotate cabinet 180° before mounting to open reversible front door left or right Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 16.5 in. deep, such as network switches and patch panels Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance

The SRW6UG SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds.
The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.
The front door and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible front door can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing.
The SRW6UG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 16.5 inches deep, such as network switches and patch panels.

Features

Saves Valuable Workspace

  • Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way
  • Houses EIA-standard 19 in. rack equipment in 6U of space
  • Maximum load capacity of 200 lb.

Shatter-Resistant Clear Acrylic Front Window

  • Lets you monitor equipment without unlocking the enclosure
  • Prevents equipment tampering
  • Reduces acoustic noise
  • Provides extra visual flair

Keeps Important Equipment Secure

  • Side panels and front door lock securely to help prevent damage, tampering or theft
  • Vented panels allow generous airflow that keeps equipment cool
  • Rotate cabinet 180° before mounting to open reversible front door left or right
  • Convenient ports with removable covers allow cable routing through top and bottom

Easy Enclosure and Equipment Installation

  • Ships fully assembled for quick installation
  • Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit
  • Wall-mounting holes spaced 16 in. apart for standard wall stud placement
  • Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 16.5 in. deep, such as network switches and patch panels
  • Rails support square-hole or 12-24 threaded-hole mounting
  • Rack spaces numbered for easy reference

Meets Payment Card Industry Standards

  • Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Supplier's Site
Racks - SRW6UG-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 25.800"" L x 19.900"" W x 17.300"" H (655.32mm x 505.46mm x 439.42mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 25.800"" L x 19.900"" W x 17.300"" H (655.32mm x 505.46mm x 439.42mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SRW6UG
Racks & Rack Cabinets SRW6UG
Racks & Rack Cabinets Tripp Lite 6U Wall Mount Rack Enclosure Cabinet w/ Plexiglass Front Door

Racks & Rack Cabinets Tripp Lite 6U Wall Mount Rack Enclosure Cabinet w/ Plexiglass Front Door

Buy Now Datasheet
Enclosure - 90648541 - Radwell International
Willingboro, NJ, United States
Enclosure
90648541
Enclosure 90648541
TRIPP LITE, 6U WALL MOUNT RACK ENCLOSURE CABINET W/ PLEXIGLASS FRONT DOOR. FREE 2 YEAR RADWELL WARRANTY

TRIPP LITE, 6U WALL MOUNT RACK ENCLOSURE CABINET W/ PLEXIGLASS FRONT DOOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SRW6UG SRW6UG-ND SRW6UG 90648541
Product Name SmartRack 6U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window Racks Racks & Rack Cabinets Enclosure
Type Rack Enclosures Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Wall Boxes - 1833511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
View Details