Tripp Lite by Eaton SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window, Hinged Back SRW18USDPG

Description
The SRW18USDPG SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW18USDPG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 18U of space Maximum load capacity of 250 lb. Hinged Cabinet for Convenient Access Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance Rotate cabinet 180° before mounting to open reversible doors left or right Shatter-Resistant Clear Acrylic Front Window Lets you monitor equipment without unlocking the enclosure Prevents equipment tampering Reduces acoustic noise Provides extra visual flair Keeps Important Equipment Secure Side panels and doors lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 24.5 in. deep, such as network switches, UPS systems, battery packs and cabling Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet
Description
The SRW18USDPG SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW18USDPG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 18U of space Maximum load capacity of 250 lb. Hinged Cabinet for Convenient Access Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance Rotate cabinet 180° before mounting to open reversible doors left or right Shatter-Resistant Clear Acrylic Front Window Lets you monitor equipment without unlocking the enclosure Prevents equipment tampering Reduces acoustic noise Provides extra visual flair Keeps Important Equipment Secure Side panels and doors lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 24.5 in. deep, such as network switches, UPS systems, battery packs and cabling Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window, Hinged Back - SRW18USDPG - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window, Hinged Back
SRW18USDPG
SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window, Hinged Back SRW18USDPG
The SRW18USDPG SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW18USDPG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 18U of space Maximum load capacity of 250 lb. Hinged Cabinet for Convenient Access Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance Rotate cabinet 180° before mounting to open reversible doors left or right Shatter-Resistant Clear Acrylic Front Window Lets you monitor equipment without unlocking the enclosure Prevents equipment tampering Reduces acoustic noise Provides extra visual flair Keeps Important Equipment Secure Side panels and doors lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 24.5 in. deep, such as network switches, UPS systems, battery packs and cabling Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance

The SRW18USDPG SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds.
The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.
The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing.
The SRW18USDPG comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling.

Features

Saves Valuable Workspace

  • Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way
  • Houses EIA-standard 19 in. rack equipment in 18U of space
  • Maximum load capacity of 250 lb.

Hinged Cabinet for Convenient Access

  • Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance
  • Rotate cabinet 180° before mounting to open reversible doors left or right

Shatter-Resistant Clear Acrylic Front Window

  • Lets you monitor equipment without unlocking the enclosure
  • Prevents equipment tampering
  • Reduces acoustic noise
  • Provides extra visual flair

Keeps Important Equipment Secure

  • Side panels and doors lock securely to help prevent damage, tampering or theft
  • Vented panels allow generous airflow that keeps equipment cool
  • Convenient ports with removable covers allow cable routing through top and bottom

Easy Enclosure and Equipment Installation

  • Ships fully assembled for quick installation
  • Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit
  • Wall-mounting holes spaced 16 in. apart for standard wall stud placement
  • Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 24.5 in. deep, such as network switches, UPS systems, battery packs and cabling
  • Rails support square-hole or 12-24 threaded-hole mounting
  • Rack spaces numbered for easy reference

Meets Payment Card Industry Standards

  • Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Supplier's Site
Racks - SRW18USDPG-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 27.560"" L x 26.770"" W x 40.950"" H (700.02mm x 679.96mm x 1040.13mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 27.560"" L x 26.770"" W x 40.950"" H (700.02mm x 679.96mm x 1040.13mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SRW18USDPG
Racks & Rack Cabinets SRW18USDPG
Racks & Rack Cabinets 18U Wall Mount Rack Enclosure Cabinet Hinged Deep Acrylic Window

Racks & Rack Cabinets 18U Wall Mount Rack Enclosure Cabinet Hinged Deep Acrylic Window

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SRW18USDPG SRW18USDPG-ND SRW18USDPG
Product Name SmartRack 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet with Clear Acrylic Window, Hinged Back Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details