Tripp Lite by Eaton Wallmount Cabinet, 791.4Mm, 18U, Blk; Rack U Height Eaton Tripp Lite SRW18UHD

Description
WALLMOUNT CABINET, 791.4MM, 18U, BLK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:939mm; External Width - Metric:920mm; External Depth - Metric:629.2mm; External Height - Imperial:37" RoHS Compliant: Yes
Datasheet
Description
WALLMOUNT CABINET, 791.4MM, 18U, BLK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:939mm; External Width - Metric:920mm; External Depth - Metric:629.2mm; External Height - Imperial:37" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wallmount Cabinet, 791.4Mm, 18U, Blk; Rack U Height Eaton Tripp Lite - 87X4218 - Newark, An Avnet Company
Chicago, IL, United States
Wallmount Cabinet, 791.4Mm, 18U, Blk; Rack U Height Eaton Tripp Lite
87X4218
Wallmount Cabinet, 791.4Mm, 18U, Blk; Rack U Height Eaton Tripp Lite 87X4218
WALLMOUNT CABINET, 791.4MM, 18U, BLK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:939mm; External Width - Metric:920mm; External Depth - Metric:629.2mm; External Height - Imperial:37" RoHS Compliant: Yes

WALLMOUNT CABINET, 791.4MM, 18U, BLK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:939mm; External Width - Metric:920mm; External Depth - Metric:629.2mm; External Height - Imperial:37" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 87X4218
Product Name Wallmount Cabinet, 791.4Mm, 18U, Blk; Rack U Height Eaton Tripp Lite
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5ACD-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details