Tripp Lite by Eaton 5U Security DVR Lockbox Enclosure SRDVRLB

Description
The SRDVRLB 5U Security DVR Lockbox Enclosure is an all-in-one solution for securely storing and cooling your security digital video recorder (DVR) to protect it from damage, tampering or theft. It’s ideal for network closets, retail outlets, warehouses, offices, classrooms and other locations where you need a DVR to be securely protected from unauthorized access. Constructed from heavy-duty steel in a durable black powder-coat finish, the SRDVRLB has a maximum load capacity of 60 pounds. To ensure your valuable DVR data stays safe and secure, the front door locks with the included keys. The edges of the door wrap around the left and right sides of the enclosure and the removable top panel to ensure the DVR’s safety. The right side panel is ventilated to allow air to flow freely through the cabinet. The left side panel includes a preinstalled cooling fan with washable air filter that blows cool air onto the DVR and prevents dust and airborne particles from entering the enclosure. Convenient rear and bottom ports with removable covers allow easy cable routing through the enclosure. The SRDVRLB comes fully assembled and ready to mount on a wall, floor or tabletop. Installing a security DVR within the enclosure is easy with its removable top panel, square mounting holes and numbered rack spaces. The front and rear mounting rails adjust in 1-inch increments to accommodate equipment from 1 to 16 inches deep. Features Saves Valuable Workspace Perfect for network closets, retail outlets, warehouses, offices, classrooms and other locations where you need a security DVR to be protected from unauthorized access Houses a rack or non-rack security DVR in 5U of rack space Has maximum load capacity of 60 lb. Keeps Important Equipment Secure Lockable front door overlaps side panels and removable top to protect DVR against damage, tampering or theft Preinstalled cooling fan with washable air filter blows cold air and prevents dust from entering the enclosure Vented side panel allows general airflow that keeps DVR cool Convenient ports with removable covers allow cable routing through bottom and rear Easy Enclosure and Equipment Installation Ships fully assembled for quick installation on a wall, floor or tabletop Mounting plate’s holes spaced 16 in. apart to accommodate standard wall stud placement Removable top panel allows easy access to DVR and cables Front and rear mounting rails adjust in 1 in. increments from 1 to 16 in. deep Rails adjust easily—unscrew them, slide them to desired depth, and screw them back in Rails support square-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet
Description
The SRDVRLB 5U Security DVR Lockbox Enclosure is an all-in-one solution for securely storing and cooling your security digital video recorder (DVR) to protect it from damage, tampering or theft. It’s ideal for network closets, retail outlets, warehouses, offices, classrooms and other locations where you need a DVR to be securely protected from unauthorized access. Constructed from heavy-duty steel in a durable black powder-coat finish, the SRDVRLB has a maximum load capacity of 60 pounds. To ensure your valuable DVR data stays safe and secure, the front door locks with the included keys. The edges of the door wrap around the left and right sides of the enclosure and the removable top panel to ensure the DVR’s safety. The right side panel is ventilated to allow air to flow freely through the cabinet. The left side panel includes a preinstalled cooling fan with washable air filter that blows cool air onto the DVR and prevents dust and airborne particles from entering the enclosure. Convenient rear and bottom ports with removable covers allow easy cable routing through the enclosure. The SRDVRLB comes fully assembled and ready to mount on a wall, floor or tabletop. Installing a security DVR within the enclosure is easy with its removable top panel, square mounting holes and numbered rack spaces. The front and rear mounting rails adjust in 1-inch increments to accommodate equipment from 1 to 16 inches deep. Features Saves Valuable Workspace Perfect for network closets, retail outlets, warehouses, offices, classrooms and other locations where you need a security DVR to be protected from unauthorized access Houses a rack or non-rack security DVR in 5U of rack space Has maximum load capacity of 60 lb. Keeps Important Equipment Secure Lockable front door overlaps side panels and removable top to protect DVR against damage, tampering or theft Preinstalled cooling fan with washable air filter blows cold air and prevents dust from entering the enclosure Vented side panel allows general airflow that keeps DVR cool Convenient ports with removable covers allow cable routing through bottom and rear Easy Enclosure and Equipment Installation Ships fully assembled for quick installation on a wall, floor or tabletop Mounting plate’s holes spaced 16 in. apart to accommodate standard wall stud placement Removable top panel allows easy access to DVR and cables Front and rear mounting rails adjust in 1 in. increments from 1 to 16 in. deep Rails adjust easily—unscrew them, slide them to desired depth, and screw them back in Rails support square-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5U Security DVR Lockbox Enclosure - SRDVRLB - Tripp Lite by Eaton
Chicago, IL, United States
5U Security DVR Lockbox Enclosure
SRDVRLB
5U Security DVR Lockbox Enclosure SRDVRLB
The SRDVRLB 5U Security DVR Lockbox Enclosure is an all-in-one solution for securely storing and cooling your security digital video recorder (DVR) to protect it from damage, tampering or theft. It’s ideal for network closets, retail outlets, warehouses, offices, classrooms and other locations where you need a DVR to be securely protected from unauthorized access. Constructed from heavy-duty steel in a durable black powder-coat finish, the SRDVRLB has a maximum load capacity of 60 pounds. To ensure your valuable DVR data stays safe and secure, the front door locks with the included keys. The edges of the door wrap around the left and right sides of the enclosure and the removable top panel to ensure the DVR’s safety. The right side panel is ventilated to allow air to flow freely through the cabinet. The left side panel includes a preinstalled cooling fan with washable air filter that blows cool air onto the DVR and prevents dust and airborne particles from entering the enclosure. Convenient rear and bottom ports with removable covers allow easy cable routing through the enclosure. The SRDVRLB comes fully assembled and ready to mount on a wall, floor or tabletop. Installing a security DVR within the enclosure is easy with its removable top panel, square mounting holes and numbered rack spaces. The front and rear mounting rails adjust in 1-inch increments to accommodate equipment from 1 to 16 inches deep. Features Saves Valuable Workspace Perfect for network closets, retail outlets, warehouses, offices, classrooms and other locations where you need a security DVR to be protected from unauthorized access Houses a rack or non-rack security DVR in 5U of rack space Has maximum load capacity of 60 lb. Keeps Important Equipment Secure Lockable front door overlaps side panels and removable top to protect DVR against damage, tampering or theft Preinstalled cooling fan with washable air filter blows cold air and prevents dust from entering the enclosure Vented side panel allows general airflow that keeps DVR cool Convenient ports with removable covers allow cable routing through bottom and rear Easy Enclosure and Equipment Installation Ships fully assembled for quick installation on a wall, floor or tabletop Mounting plate’s holes spaced 16 in. apart to accommodate standard wall stud placement Removable top panel allows easy access to DVR and cables Front and rear mounting rails adjust in 1 in. increments from 1 to 16 in. deep Rails adjust easily—unscrew them, slide them to desired depth, and screw them back in Rails support square-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance

The SRDVRLB 5U Security DVR Lockbox Enclosure is an all-in-one solution for securely storing and cooling your security digital video recorder (DVR) to protect it from damage, tampering or theft. It’s ideal for network closets, retail outlets, warehouses, offices, classrooms and other locations where you need a DVR to be securely protected from unauthorized access. Constructed from heavy-duty steel in a durable black powder-coat finish, the SRDVRLB has a maximum load capacity of 60 pounds.
To ensure your valuable DVR data stays safe and secure, the front door locks with the included keys. The edges of the door wrap around the left and right sides of the enclosure and the removable top panel to ensure the DVR’s safety. The right side panel is ventilated to allow air to flow freely through the cabinet. The left side panel includes a preinstalled cooling fan with washable air filter that blows cool air onto the DVR and prevents dust and airborne particles from entering the enclosure. Convenient rear and bottom ports with removable covers allow easy cable routing through the enclosure.
The SRDVRLB comes fully assembled and ready to mount on a wall, floor or tabletop. Installing a security DVR within the enclosure is easy with its removable top panel, square mounting holes and numbered rack spaces. The front and rear mounting rails adjust in 1-inch increments to accommodate equipment from 1 to 16 inches deep.

Features

Saves Valuable Workspace

  • Perfect for network closets, retail outlets, warehouses, offices, classrooms and other locations where you need a security DVR to be protected from unauthorized access
  • Houses a rack or non-rack security DVR in 5U of rack space
  • Has maximum load capacity of 60 lb.

Keeps Important Equipment Secure

  • Lockable front door overlaps side panels and removable top to protect DVR against damage, tampering or theft
  • Preinstalled cooling fan with washable air filter blows cold air and prevents dust from entering the enclosure
  • Vented side panel allows general airflow that keeps DVR cool
  • Convenient ports with removable covers allow cable routing through bottom and rear

Easy Enclosure and Equipment Installation

  • Ships fully assembled for quick installation on a wall, floor or tabletop
  • Mounting plate’s holes spaced 16 in. apart to accommodate standard wall stud placement
  • Removable top panel allows easy access to DVR and cables
  • Front and rear mounting rails adjust in 1 in. increments from 1 to 16 in. deep
  • Rails adjust easily—unscrew them, slide them to desired depth, and screw them back in
  • Rails support square-hole mounting
  • Rack spaces numbered for easy reference

Meets Payment Card Industry Standards

  • Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Supplier's Site
Boxes - SRDVRLB-ND - DigiKey
Thief River Falls, MN, United States
"Box Black Hinged Door, Lid 24.300"" L x 18.000"" W (617.22mm x 457.20mm) X 10.000"" (254.00mm)"

"Box Black Hinged Door, Lid 24.300"" L x 18.000"" W (617.22mm x 457.20mm) X 10.000"" (254.00mm)"

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRDVRLB SRDVRLB-ND
Product Name 5U Security DVR Lockbox Enclosure Boxes
Type Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details