Tripp Lite by Eaton Cooling Unit, 7000Btu, 22.52X17.35X13.9; Product Range Eaton Tripp Lite SRCOOL7KRM

Description
COOLING UNIT, 7000BTU, 22.52X17.35X13.9"; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:7000BTU; External Height - Metric:353.1mm; External Width - Metric:441mm; External Depth - Metric:572mm RoHS Compliant: NA
Datasheet
Description
COOLING UNIT, 7000BTU, 22.52X17.35X13.9"; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:7000BTU; External Height - Metric:353.1mm; External Width - Metric:441mm; External Depth - Metric:572mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Unit, 7000Btu, 22.52X17.35X13.9; Product Range Eaton Tripp Lite - 55Y0320 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Unit, 7000Btu, 22.52X17.35X13.9; Product Range Eaton Tripp Lite
55Y0320
Cooling Unit, 7000Btu, 22.52X17.35X13.9; Product Range Eaton Tripp Lite 55Y0320
COOLING UNIT, 7000BTU, 22.52X17.35X13.9"; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:7000BTU; External Height - Metric:353.1mm; External Width - Metric:441mm; External Depth - Metric:572mm RoHS Compliant: NA

COOLING UNIT, 7000BTU, 22.52X17.35X13.9"; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:7000BTU; External Height - Metric:353.1mm; External Width - Metric:441mm; External Depth - Metric:572mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 55Y0320
Product Name Cooling Unit, 7000Btu, 22.52X17.35X13.9; Product Range Eaton Tripp Lite
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details