Tripp Lite by Eaton SmartRack Wall-Mount Server Rack Cooling Unit - 2,000 BTU, 120V SRCOOL2KWM

Description
The self-contained SRCOOL2KWM SmartRack® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving, energy-efficient SRCOOL2KWM filters and dehumidifies air, then cools the air and directs it through the ventilated front door or side panel of the cabinet. This helps prevent shutdowns and other equipment failures caused by overheating. Recommended for server rooms and other IT environments with limited floor space, the SRCOOL2KWM is more efficient than units that cool an entire room, because the magnetic air scoop attached to the front of the unit pushes the cool air directly toward your equipment. A built-in evaporator eliminates condensation, so no water collection tank or floor drain is required. No plumbing or special circuits are needed, so setup is quick and easy. The six-foot power cord with NEMA 5-15P plug connects to a standard 120V AC outlet. The SRCOOL2KWM restarts automatically after power failures. The user-friendly control panel lets you schedule unattended shutdowns and restarts, adjust the temperature and set other operating conditions. Adding the optional SRCOOLNET2 module (sold separately) turns the SRCOOL2KWM into a managed network device via web browser, NMS or telnet. It allows you to monitor and adjust temperature and humidity remotely, access activity logs and receive alerts via email, SMS or SNMP. Features Compact and Efficient Cooling of Rack Equipment Mounts to most wall-mount rack enclosures with ventilated door or side panels Close-coupled energy-saving cooling directed at equipment instead of whole room Recommended for IT environments with limited floor space 2,000 BTU (0.6 kW) of cooling capacity Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations Eco-friendly R134A refrigerant meets environmental standards Convenient Operation Magnetic front scoop directs cool air through rack’s ventilated door or side panel to cool overheated rack equipment Magnetic door panel prevents warm air from entering cabinet Restarts automatically after power failures Intuitive push-button control panel features LCD display and diagnostic LEDs Operates at noise levels comparable to an average office setting Optional Remote Management SRCOOLNET2 accessory (sold separately) allows you to monitor temperature and humidity, receive alerts, review logs and control settings remotely via SNMP, web, SSH or telnet Simple Installation 6 ft. power cord with NEMA 5-15P plug attaches to standard AC outlet Built-in evaporator eliminates condensation—no floor drain or water collection tank needed Magnetic air scoop attaches to rack enclosure’s front door to optimize airflow Mounting hardware included
Description
The self-contained SRCOOL2KWM SmartRack® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving, energy-efficient SRCOOL2KWM filters and dehumidifies air, then cools the air and directs it through the ventilated front door or side panel of the cabinet. This helps prevent shutdowns and other equipment failures caused by overheating. Recommended for server rooms and other IT environments with limited floor space, the SRCOOL2KWM is more efficient than units that cool an entire room, because the magnetic air scoop attached to the front of the unit pushes the cool air directly toward your equipment. A built-in evaporator eliminates condensation, so no water collection tank or floor drain is required. No plumbing or special circuits are needed, so setup is quick and easy. The six-foot power cord with NEMA 5-15P plug connects to a standard 120V AC outlet. The SRCOOL2KWM restarts automatically after power failures. The user-friendly control panel lets you schedule unattended shutdowns and restarts, adjust the temperature and set other operating conditions. Adding the optional SRCOOLNET2 module (sold separately) turns the SRCOOL2KWM into a managed network device via web browser, NMS or telnet. It allows you to monitor and adjust temperature and humidity remotely, access activity logs and receive alerts via email, SMS or SNMP. Features Compact and Efficient Cooling of Rack Equipment Mounts to most wall-mount rack enclosures with ventilated door or side panels Close-coupled energy-saving cooling directed at equipment instead of whole room Recommended for IT environments with limited floor space 2,000 BTU (0.6 kW) of cooling capacity Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations Eco-friendly R134A refrigerant meets environmental standards Convenient Operation Magnetic front scoop directs cool air through rack’s ventilated door or side panel to cool overheated rack equipment Magnetic door panel prevents warm air from entering cabinet Restarts automatically after power failures Intuitive push-button control panel features LCD display and diagnostic LEDs Operates at noise levels comparable to an average office setting Optional Remote Management SRCOOLNET2 accessory (sold separately) allows you to monitor temperature and humidity, receive alerts, review logs and control settings remotely via SNMP, web, SSH or telnet Simple Installation 6 ft. power cord with NEMA 5-15P plug attaches to standard AC outlet Built-in evaporator eliminates condensation—no floor drain or water collection tank needed Magnetic air scoop attaches to rack enclosure’s front door to optimize airflow Mounting hardware included

Suppliers

Company
Product
Description
Supplier Links
SmartRack Wall-Mount Server Rack Cooling Unit - 2,000 BTU, 120V - SRCOOL2KWM - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack Wall-Mount Server Rack Cooling Unit - 2,000 BTU, 120V
SRCOOL2KWM
SmartRack Wall-Mount Server Rack Cooling Unit - 2,000 BTU, 120V SRCOOL2KWM
The self-contained SRCOOL2KWM SmartRack® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving, energy-efficient SRCOOL2KWM filters and dehumidifies air, then cools the air and directs it through the ventilated front door or side panel of the cabinet. This helps prevent shutdowns and other equipment failures caused by overheating. Recommended for server rooms and other IT environments with limited floor space, the SRCOOL2KWM is more efficient than units that cool an entire room, because the magnetic air scoop attached to the front of the unit pushes the cool air directly toward your equipment. A built-in evaporator eliminates condensation, so no water collection tank or floor drain is required. No plumbing or special circuits are needed, so setup is quick and easy. The six-foot power cord with NEMA 5-15P plug connects to a standard 120V AC outlet. The SRCOOL2KWM restarts automatically after power failures. The user-friendly control panel lets you schedule unattended shutdowns and restarts, adjust the temperature and set other operating conditions. Adding the optional SRCOOLNET2 module (sold separately) turns the SRCOOL2KWM into a managed network device via web browser, NMS or telnet. It allows you to monitor and adjust temperature and humidity remotely, access activity logs and receive alerts via email, SMS or SNMP. Features Compact and Efficient Cooling of Rack Equipment Mounts to most wall-mount rack enclosures with ventilated door or side panels Close-coupled energy-saving cooling directed at equipment instead of whole room Recommended for IT environments with limited floor space 2,000 BTU (0.6 kW) of cooling capacity Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations Eco-friendly R134A refrigerant meets environmental standards Convenient Operation Magnetic front scoop directs cool air through rack’s ventilated door or side panel to cool overheated rack equipment Magnetic door panel prevents warm air from entering cabinet Restarts automatically after power failures Intuitive push-button control panel features LCD display and diagnostic LEDs Operates at noise levels comparable to an average office setting Optional Remote Management SRCOOLNET2 accessory (sold separately) allows you to monitor temperature and humidity, receive alerts, review logs and control settings remotely via SNMP, web, SSH or telnet Simple Installation 6 ft. power cord with NEMA 5-15P plug attaches to standard AC outlet Built-in evaporator eliminates condensation—no floor drain or water collection tank needed Magnetic air scoop attaches to rack enclosure’s front door to optimize airflow Mounting hardware included

The self-contained SRCOOL2KWM SmartRack® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving, energy-efficient SRCOOL2KWM filters and dehumidifies air, then cools the air and directs it through the ventilated front door or side panel of the cabinet. This helps prevent shutdowns and other equipment failures caused by overheating.
Recommended for server rooms and other IT environments with limited floor space, the SRCOOL2KWM is more efficient than units that cool an entire room, because the magnetic air scoop attached to the front of the unit pushes the cool air directly toward your equipment. A built-in evaporator eliminates condensation, so no water collection tank or floor drain is required. No plumbing or special circuits are needed, so setup is quick and easy.
The six-foot power cord with NEMA 5-15P plug connects to a standard 120V AC outlet. The SRCOOL2KWM restarts automatically after power failures. The user-friendly control panel lets you schedule unattended shutdowns and restarts, adjust the temperature and set other operating conditions.
Adding the optional SRCOOLNET2 module (sold separately) turns the SRCOOL2KWM into a managed network device via web browser, NMS or telnet. It allows you to monitor and adjust temperature and humidity remotely, access activity logs and receive alerts via email, SMS or SNMP.

Features

Compact and Efficient Cooling of Rack Equipment

  • Mounts to most wall-mount rack enclosures with ventilated door or side panels
  • Close-coupled energy-saving cooling directed at equipment instead of whole room
  • Recommended for IT environments with limited floor space
  • 2,000 BTU (0.6 kW) of cooling capacity
  • Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations
  • Eco-friendly R134A refrigerant meets environmental standards

Convenient Operation

  • Magnetic front scoop directs cool air through rack’s ventilated door or side panel to cool overheated rack equipment
  • Magnetic door panel prevents warm air from entering cabinet
  • Restarts automatically after power failures
  • Intuitive push-button control panel features LCD display and diagnostic LEDs
  • Operates at noise levels comparable to an average office setting

Optional Remote Management

  • SRCOOLNET2 accessory (sold separately) allows you to monitor temperature and humidity, receive alerts, review logs and control settings remotely via SNMP, web, SSH or telnet

Simple Installation

  • 6 ft. power cord with NEMA 5-15P plug attaches to standard AC outlet
  • Built-in evaporator eliminates condensation—no floor drain or water collection tank needed
  • Magnetic air scoop attaches to rack enclosure’s front door to optimize airflow
  • Mounting hardware included
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Air Conditioners
Product Number SRCOOL2KWM
Product Name SmartRack Wall-Mount Server Rack Cooling Unit - 2,000 BTU, 120V
Type Enclosure; Wall or Window Mount
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details