Tripp Lite by Eaton SmartRack Portable Server Rack Cooling Unit - 18,000 BTU, 208/240V SRCOOL18K

Description
The SRCOOL18K SmartRack 18,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary, supplemental or backup cooling of IT equipment to prevent shutdowns, malfunctions and costly downtime caused by overheating or fluctuating temperatures. The self-contained SRCOOL18K packs 18,000 BTU/h (5.275 kW) of cooling capacity into a rack-width chassis. A built-in evaporator expels condensation through a directional exhaust duct, eliminating the need for a floor drain or water collection tank. The SRCOOL18K also dehumidifies and filters the air, providing better air quality that can enhance equipment performance. Efficient close-coupled cooling reduces energy use and operating costs. Installation is quick and easy and does not require disruptive construction or the costly expense of hiring a plumber or HVAC specialist. The SRCOOL18K rolls into place on durable built-in casters. The NEMA L6-20P plug connects to a standard 208/240V 20A outlet. The unit restarts automatically after power failures, and a built-in timer supports unattended shutdown and startup. By installing the optional SRCOOLNET2 network management card (sold separately), you can monitor temperatures, receive alerts, review logs, automate operation and control settings from anywhere via SNMP, web browser, SSH or telnet. The SRCOOLNET2 includes the ENVIROSENSE remote sensor, which lets you monitor temperature and humidity up to 12 feet away from the SRCOOL18K. Features Portable, High-Capacity Cooling Power Produces 18,000 BTU/h (5.275 kW) of cooling capacity in a portable, rack-width chassis Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations Filters and dehumidifies air to enhance equipment performance Uses environmentally friendly R410A refrigerant, which complies with worldwide standards Efficient close-coupled cooling reduces energy use and operating costs Convenient Operation Adjustable louvers support area cooling applications Flexible output duct aims cold air where it’s needed, such as an overheated rack enclosure or equipment hot spot Supports unattended shutdown and startup, including automatic restarts after power failures Easy-to-read control panel with digital display and diagnostic LEDs for local management System-lock function disables all other buttons to prevent accidental input Advanced Network Monitoring Optional SRCOOLNET2 accessory (sold separately) allows remote monitoring of temperatures, alerts, logs and control settings from anywhere via SNMP, web browser, SSH or telnet SRCOOLNET2 includes ENVIROSENSE remote sensor, which monitors temperature and humidity up to 12 ft. away Easy to Install Rolls into place on built-in casters Fits into 2 x 2 ft. section of floor space 6.5 ft. power cord with NEMA L6-20P plug connects to standard 208/240V 20A AC outlet No external condenser, refrigerant piping or professional maintenance required Built-in evaporator expels condensation through exhaust tube—no floor drain or water collection tank needed Exhaust kit removes hot air from room through drop ceiling, window or return duct Includes all parts required for setup
Datasheet
Description
The SRCOOL18K SmartRack 18,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary, supplemental or backup cooling of IT equipment to prevent shutdowns, malfunctions and costly downtime caused by overheating or fluctuating temperatures. The self-contained SRCOOL18K packs 18,000 BTU/h (5.275 kW) of cooling capacity into a rack-width chassis. A built-in evaporator expels condensation through a directional exhaust duct, eliminating the need for a floor drain or water collection tank. The SRCOOL18K also dehumidifies and filters the air, providing better air quality that can enhance equipment performance. Efficient close-coupled cooling reduces energy use and operating costs. Installation is quick and easy and does not require disruptive construction or the costly expense of hiring a plumber or HVAC specialist. The SRCOOL18K rolls into place on durable built-in casters. The NEMA L6-20P plug connects to a standard 208/240V 20A outlet. The unit restarts automatically after power failures, and a built-in timer supports unattended shutdown and startup. By installing the optional SRCOOLNET2 network management card (sold separately), you can monitor temperatures, receive alerts, review logs, automate operation and control settings from anywhere via SNMP, web browser, SSH or telnet. The SRCOOLNET2 includes the ENVIROSENSE remote sensor, which lets you monitor temperature and humidity up to 12 feet away from the SRCOOL18K. Features Portable, High-Capacity Cooling Power Produces 18,000 BTU/h (5.275 kW) of cooling capacity in a portable, rack-width chassis Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations Filters and dehumidifies air to enhance equipment performance Uses environmentally friendly R410A refrigerant, which complies with worldwide standards Efficient close-coupled cooling reduces energy use and operating costs Convenient Operation Adjustable louvers support area cooling applications Flexible output duct aims cold air where it’s needed, such as an overheated rack enclosure or equipment hot spot Supports unattended shutdown and startup, including automatic restarts after power failures Easy-to-read control panel with digital display and diagnostic LEDs for local management System-lock function disables all other buttons to prevent accidental input Advanced Network Monitoring Optional SRCOOLNET2 accessory (sold separately) allows remote monitoring of temperatures, alerts, logs and control settings from anywhere via SNMP, web browser, SSH or telnet SRCOOLNET2 includes ENVIROSENSE remote sensor, which monitors temperature and humidity up to 12 ft. away Easy to Install Rolls into place on built-in casters Fits into 2 x 2 ft. section of floor space 6.5 ft. power cord with NEMA L6-20P plug connects to standard 208/240V 20A AC outlet No external condenser, refrigerant piping or professional maintenance required Built-in evaporator expels condensation through exhaust tube—no floor drain or water collection tank needed Exhaust kit removes hot air from room through drop ceiling, window or return duct Includes all parts required for setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartRack Portable Server Rack Cooling Unit - 18,000 BTU, 208/240V - SRCOOL18K - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack Portable Server Rack Cooling Unit - 18,000 BTU, 208/240V
SRCOOL18K
SmartRack Portable Server Rack Cooling Unit - 18,000 BTU, 208/240V SRCOOL18K
The SRCOOL18K SmartRack 18,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary, supplemental or backup cooling of IT equipment to prevent shutdowns, malfunctions and costly downtime caused by overheating or fluctuating temperatures. The self-contained SRCOOL18K packs 18,000 BTU/h (5.275 kW) of cooling capacity into a rack-width chassis. A built-in evaporator expels condensation through a directional exhaust duct, eliminating the need for a floor drain or water collection tank. The SRCOOL18K also dehumidifies and filters the air, providing better air quality that can enhance equipment performance. Efficient close-coupled cooling reduces energy use and operating costs. Installation is quick and easy and does not require disruptive construction or the costly expense of hiring a plumber or HVAC specialist. The SRCOOL18K rolls into place on durable built-in casters. The NEMA L6-20P plug connects to a standard 208/240V 20A outlet. The unit restarts automatically after power failures, and a built-in timer supports unattended shutdown and startup. By installing the optional SRCOOLNET2 network management card (sold separately), you can monitor temperatures, receive alerts, review logs, automate operation and control settings from anywhere via SNMP, web browser, SSH or telnet. The SRCOOLNET2 includes the ENVIROSENSE remote sensor, which lets you monitor temperature and humidity up to 12 feet away from the SRCOOL18K. Features Portable, High-Capacity Cooling Power Produces 18,000 BTU/h (5.275 kW) of cooling capacity in a portable, rack-width chassis Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations Filters and dehumidifies air to enhance equipment performance Uses environmentally friendly R410A refrigerant, which complies with worldwide standards Efficient close-coupled cooling reduces energy use and operating costs Convenient Operation Adjustable louvers support area cooling applications Flexible output duct aims cold air where it’s needed, such as an overheated rack enclosure or equipment hot spot Supports unattended shutdown and startup, including automatic restarts after power failures Easy-to-read control panel with digital display and diagnostic LEDs for local management System-lock function disables all other buttons to prevent accidental input Advanced Network Monitoring Optional SRCOOLNET2 accessory (sold separately) allows remote monitoring of temperatures, alerts, logs and control settings from anywhere via SNMP, web browser, SSH or telnet SRCOOLNET2 includes ENVIROSENSE remote sensor, which monitors temperature and humidity up to 12 ft. away Easy to Install Rolls into place on built-in casters Fits into 2 x 2 ft. section of floor space 6.5 ft. power cord with NEMA L6-20P plug connects to standard 208/240V 20A AC outlet No external condenser, refrigerant piping or professional maintenance required Built-in evaporator expels condensation through exhaust tube—no floor drain or water collection tank needed Exhaust kit removes hot air from room through drop ceiling, window or return duct Includes all parts required for setup

The SRCOOL18K SmartRack 18,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary, supplemental or backup cooling of IT equipment to prevent shutdowns, malfunctions and costly downtime caused by overheating or fluctuating temperatures.
The self-contained SRCOOL18K packs 18,000 BTU/h (5.275 kW) of cooling capacity into a rack-width chassis. A built-in evaporator expels condensation through a directional exhaust duct, eliminating the need for a floor drain or water collection tank. The SRCOOL18K also dehumidifies and filters the air, providing better air quality that can enhance equipment performance. Efficient close-coupled cooling reduces energy use and operating costs.
Installation is quick and easy and does not require disruptive construction or the costly expense of hiring a plumber or HVAC specialist. The SRCOOL18K rolls into place on durable built-in casters. The NEMA L6-20P plug connects to a standard 208/240V 20A outlet. The unit restarts automatically after power failures, and a built-in timer supports unattended shutdown and startup.
By installing the optional SRCOOLNET2 network management card (sold separately), you can monitor temperatures, receive alerts, review logs, automate operation and control settings from anywhere via SNMP, web browser, SSH or telnet. The SRCOOLNET2 includes the ENVIROSENSE remote sensor, which lets you monitor temperature and humidity up to 12 feet away from the SRCOOL18K.

Features

Portable, High-Capacity Cooling Power

  • Produces 18,000 BTU/h (5.275 kW) of cooling capacity in a portable, rack-width chassis
  • Prevents equipment shutdowns, malfunctions and failures caused by overheating and temperature fluctuations
  • Filters and dehumidifies air to enhance equipment performance
  • Uses environmentally friendly R410A refrigerant, which complies with worldwide standards
  • Efficient close-coupled cooling reduces energy use and operating costs

Convenient Operation

  • Adjustable louvers support area cooling applications
  • Flexible output duct aims cold air where it’s needed, such as an overheated rack enclosure or equipment hot spot
  • Supports unattended shutdown and startup, including automatic restarts after power failures
  • Easy-to-read control panel with digital display and diagnostic LEDs for local management
  • System-lock function disables all other buttons to prevent accidental input

Advanced Network Monitoring

  • Optional SRCOOLNET2 accessory (sold separately) allows remote monitoring of temperatures, alerts, logs and control settings from anywhere via SNMP, web browser, SSH or telnet
  • SRCOOLNET2 includes ENVIROSENSE remote sensor, which monitors temperature and humidity up to 12 ft. away

Easy to Install

  • Rolls into place on built-in casters
  • Fits into 2 x 2 ft. section of floor space
  • 6.5 ft. power cord with NEMA L6-20P plug connects to standard 208/240V 20A AC outlet
  • No external condenser, refrigerant piping or professional maintenance required
  • Built-in evaporator expels condensation through exhaust tube—no floor drain or water collection tank needed
  • Exhaust kit removes hot air from room through drop ceiling, window or return duct
  • Includes all parts required for setup
Supplier's Site
Air Conditioning Unit, 18000Btu/h, 240V; Product Range Eaton Tripp Lite - 77Y9086 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 18000Btu/h, 240V; Product Range Eaton Tripp Lite
77Y9086
Air Conditioning Unit, 18000Btu/h, 240V; Product Range Eaton Tripp Lite 77Y9086
AIR CONDITIONING UNIT, 18000BTU/H, 240V; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:18000BTU; External Height - Metric:970mm; External Width - Metric:521mm; External Depth - Metric:551mm RoHS Compliant: NA

AIR CONDITIONING UNIT, 18000BTU/H, 240V; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:18000BTU; External Height - Metric:970mm; External Width - Metric:521mm; External Depth - Metric:551mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Air Conditioners Air Conditioners
Product Number SRCOOL18K 77Y9086
Product Name SmartRack Portable Server Rack Cooling Unit - 18,000 BTU, 208/240V Air Conditioning Unit, 18000Btu/h, 240V; Product Range Eaton Tripp Lite
Type Enclosure; Portable Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details