Tripp Lite by Eaton Floor Cabinet With Door, 19, 48U; Cabinet Type Eaton Tripp Lite SR48UBDP

Description
FLOOR CABINET WITH DOOR, 19", 48U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:48U; External Height - Imperial:89"; External Width - Imperial:23.6"; External Depth - Imperial:47.25"; Enclosure Material:- RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET WITH DOOR, 19", 48U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:48U; External Height - Imperial:89"; External Width - Imperial:23.6"; External Depth - Imperial:47.25"; Enclosure Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet With Door, 19, 48U; Cabinet Type Eaton Tripp Lite - 41Y9627 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet With Door, 19, 48U; Cabinet Type Eaton Tripp Lite
41Y9627
Floor Cabinet With Door, 19, 48U; Cabinet Type Eaton Tripp Lite 41Y9627
FLOOR CABINET WITH DOOR, 19", 48U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:48U; External Height - Imperial:89"; External Width - Imperial:23.6"; External Depth - Imperial:47.25"; Enclosure Material:- RoHS Compliant: Yes

FLOOR CABINET WITH DOOR, 19", 48U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:48U; External Height - Imperial:89"; External Width - Imperial:23.6"; External Depth - Imperial:47.25"; Enclosure Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 41Y9627
Product Name Floor Cabinet With Door, 19, 48U; Cabinet Type Eaton Tripp Lite
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Chests & Tool Cabinets - 1253046 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Height 38.39 inch (975 mm)
Width 27.95 inch (710 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details