Tripp Lite by Eaton Side Panel, Key Locking Latch, 48U; Panel Type Eaton Tripp Lite SR48SIDE

Description
SIDE PANEL, KEY LOCKING LATCH, 48U; Panel Type:Side Panel; Rack U Height:48U; Panel Material:-; Body Color:Black; For Use With:Tripp-lite SR48UB Rack Enclosure Cabinets; External Height - Metric:-; External Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
SIDE PANEL, KEY LOCKING LATCH, 48U; Panel Type:Side Panel; Rack U Height:48U; Panel Material:-; Body Color:Black; For Use With:Tripp-lite SR48UB Rack Enclosure Cabinets; External Height - Metric:-; External Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Key Locking Latch, 48U; Panel Type Eaton Tripp Lite - 68X4528 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Key Locking Latch, 48U; Panel Type Eaton Tripp Lite
68X4528
Side Panel, Key Locking Latch, 48U; Panel Type Eaton Tripp Lite 68X4528
SIDE PANEL, KEY LOCKING LATCH, 48U; Panel Type:Side Panel; Rack U Height:48U; Panel Material:-; Body Color:Black; For Use With:Tripp-lite SR48UB Rack Enclosure Cabinets; External Height - Metric:-; External Width - Metric:- RoHS Compliant: Yes

SIDE PANEL, KEY LOCKING LATCH, 48U; Panel Type:Side Panel; Rack U Height:48U; Panel Material:-; Body Color:Black; For Use With:Tripp-lite SR48UB Rack Enclosure Cabinets; External Height - Metric:-; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 68X4528
Product Name Side Panel, Key Locking Latch, 48U; Panel Type Eaton Tripp Lite
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details