Tripp Lite by Eaton Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite SR42SIDE

Description
SIDE PANEL, KEY LOCKING LATCH, 38"X32.5"; Panel Type:Side Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:Tripp-lite SR42UB Server Rack Enclosure Cabinet; External Height - Metric:965mm RoHS Compliant: Yes
Datasheet
Description
SIDE PANEL, KEY LOCKING LATCH, 38"X32.5"; Panel Type:Side Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:Tripp-lite SR42UB Server Rack Enclosure Cabinet; External Height - Metric:965mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite - 72R6449 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite
72R6449
Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite 72R6449
SIDE PANEL, KEY LOCKING LATCH, 38"X32.5"; Panel Type:Side Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:Tripp-lite SR42UB Server Rack Enclosure Cabinet; External Height - Metric:965mm RoHS Compliant: Yes

SIDE PANEL, KEY LOCKING LATCH, 38"X32.5"; Panel Type:Side Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:Tripp-lite SR42UB Server Rack Enclosure Cabinet; External Height - Metric:965mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 72R6449
Product Name Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 8820 lbs (4000 kg)
Depth 35.04 inch (890 mm)
View Details
Shelving, Wire Shelving Kit, 18x36x74, 8 Bins - AWS183613018B - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving; Wire
Capacity 2000 lbs (907 kg)
View Details