Tripp Lite by Eaton 42U SmartRack Value Series Standard-Depth Rack Enclosure Cabinet, 2400-lb. Capacity with doors & side panels SR2400

Description
Tripp Lite's SR2400 Value Series SmartRack Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more. And as part of the SmartRack family, the SR2400 is compatible with Tripp Lite's extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. The SR2400 ships fully assembled for quick installation and comes with a 5-year warranty. Features Ships fully assembled for rapid deployment and rolls into place on heavy-duty pre-installed casters (casters are removable) Front and rear sets of equipment mounting rails accommodate all standard 19-inch rackmount equipment and adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Toolless mounting brackets allow quick installation of compatible PDUs and vertical cable managers. Each rack can accommodate two vertical PDUs Rack Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws Tough textured powder coat finish resists conditions found in non-IT environments such as warehouses Massive front-to-rear ventilation capacity. 65+% open space in door perforation pattern meets or exceeds server manufacturer requirements Maximum usable internal depth of 37 inches/94 cm (front to rear rail) Weight ratings of 2400 lb stationary and 1600 lb rolling Front door is locking, reversible and removable Rear doors are locking and reversible. Split rear door design reduces clearance requirements for service entry allowing the enclosure to be placed closer to a wall Locking removable side panels are 'half size' to make them smaller and lighter improving ease of installation and servicing. Two side panels per side (4 panels total). Side panels are keyed alike to the front and rear doors. Built in baying tabs allow enclosures to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable Compact design allows the enclosure to roll through standard height commercial doorways Convenient grounding system. All components are grounded to the enclosure frame which includes multiple connections for facility ground. Front and rear doors include quick-release ground wires. Open bottom for cable access Top panel has generous cable access holes. Panel can be removed toollessly in seconds without having to disconnect cables first Stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance Compatible with airflow optimization and cable management accessories
Request a Quote Datasheet
Description
Tripp Lite's SR2400 Value Series SmartRack Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more. And as part of the SmartRack family, the SR2400 is compatible with Tripp Lite's extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. The SR2400 ships fully assembled for quick installation and comes with a 5-year warranty. Features Ships fully assembled for rapid deployment and rolls into place on heavy-duty pre-installed casters (casters are removable) Front and rear sets of equipment mounting rails accommodate all standard 19-inch rackmount equipment and adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Toolless mounting brackets allow quick installation of compatible PDUs and vertical cable managers. Each rack can accommodate two vertical PDUs Rack Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws Tough textured powder coat finish resists conditions found in non-IT environments such as warehouses Massive front-to-rear ventilation capacity. 65+% open space in door perforation pattern meets or exceeds server manufacturer requirements Maximum usable internal depth of 37 inches/94 cm (front to rear rail) Weight ratings of 2400 lb stationary and 1600 lb rolling Front door is locking, reversible and removable Rear doors are locking and reversible. Split rear door design reduces clearance requirements for service entry allowing the enclosure to be placed closer to a wall Locking removable side panels are 'half size' to make them smaller and lighter improving ease of installation and servicing. Two side panels per side (4 panels total). Side panels are keyed alike to the front and rear doors. Built in baying tabs allow enclosures to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable Compact design allows the enclosure to roll through standard height commercial doorways Convenient grounding system. All components are grounded to the enclosure frame which includes multiple connections for facility ground. Front and rear doors include quick-release ground wires. Open bottom for cable access Top panel has generous cable access holes. Panel can be removed toollessly in seconds without having to disconnect cables first Stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance Compatible with airflow optimization and cable management accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
42U SmartRack Value Series Standard-Depth Rack Enclosure Cabinet, 2400-lb. Capacity with doors & side panels - SR2400 - Tripp Lite by Eaton
Chicago, IL, United States
42U SmartRack Value Series Standard-Depth Rack Enclosure Cabinet, 2400-lb. Capacity with doors & side panels
SR2400
42U SmartRack Value Series Standard-Depth Rack Enclosure Cabinet, 2400-lb. Capacity with doors & side panels SR2400
Tripp Lite's SR2400 Value Series SmartRack Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more. And as part of the SmartRack family, the SR2400 is compatible with Tripp Lite's extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. The SR2400 ships fully assembled for quick installation and comes with a 5-year warranty. Features Ships fully assembled for rapid deployment and rolls into place on heavy-duty pre-installed casters (casters are removable) Front and rear sets of equipment mounting rails accommodate all standard 19-inch rackmount equipment and adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Toolless mounting brackets allow quick installation of compatible PDUs and vertical cable managers. Each rack can accommodate two vertical PDUs Rack Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws Tough textured powder coat finish resists conditions found in non-IT environments such as warehouses Massive front-to-rear ventilation capacity. 65+% open space in door perforation pattern meets or exceeds server manufacturer requirements Maximum usable internal depth of 37 inches/94 cm (front to rear rail) Weight ratings of 2400 lb stationary and 1600 lb rolling Front door is locking, reversible and removable Rear doors are locking and reversible. Split rear door design reduces clearance requirements for service entry allowing the enclosure to be placed closer to a wall Locking removable side panels are 'half size' to make them smaller and lighter improving ease of installation and servicing. Two side panels per side (4 panels total). Side panels are keyed alike to the front and rear doors. Built in baying tabs allow enclosures to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable Compact design allows the enclosure to roll through standard height commercial doorways Convenient grounding system. All components are grounded to the enclosure frame which includes multiple connections for facility ground. Front and rear doors include quick-release ground wires. Open bottom for cable access Top panel has generous cable access holes. Panel can be removed toollessly in seconds without having to disconnect cables first Stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance Compatible with airflow optimization and cable management accessories

Tripp Lite's SR2400 Value Series SmartRack Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more. And as part of the SmartRack family, the SR2400 is compatible with Tripp Lite's extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. The SR2400 ships fully assembled for quick installation and comes with a 5-year warranty.

Features

  • Ships fully assembled for rapid deployment and rolls into place on heavy-duty pre-installed casters (casters are removable)
  • Front and rear sets of equipment mounting rails accommodate all standard 19-inch rackmount equipment and adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements.
  • Toolless mounting brackets allow quick installation of compatible PDUs and vertical cable managers. Each rack can accommodate two vertical PDUs
  • Rack Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws
  • Tough textured powder coat finish resists conditions found in non-IT environments such as warehouses
  • Massive front-to-rear ventilation capacity. 65+% open space in door perforation pattern meets or exceeds server manufacturer requirements
  • Maximum usable internal depth of 37 inches/94 cm (front to rear rail)
  • Weight ratings of 2400 lb stationary and 1600 lb rolling
  • Front door is locking, reversible and removable
  • Rear doors are locking and reversible. Split rear door design reduces clearance requirements for service entry allowing the enclosure to be placed closer to a wall
  • Locking removable side panels are 'half size' to make them smaller and lighter improving ease of installation and servicing. Two side panels per side (4 panels total). Side panels are keyed alike to the front and rear doors.
  • Built in baying tabs allow enclosures to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles
  • Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable
  • Compact design allows the enclosure to roll through standard height commercial doorways
  • Convenient grounding system. All components are grounded to the enclosure frame which includes multiple connections for facility ground. Front and rear doors include quick-release ground wires.
  • Open bottom for cable access
  • Top panel has generous cable access holes. Panel can be removed toollessly in seconds without having to disconnect cables first
  • Stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack
  • Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance
  • Compatible with airflow optimization and cable management accessories
Supplier's Site
Racks - SR2400-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000"" L x 23.630"" W x 78.500"" H (1092.20mm x 600.20mm x 1993.90mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000"" L x 23.630"" W x 78.500"" H (1092.20mm x 600.20mm x 1993.90mm) Black"

Buy Now Datasheet
Racks - SR2400 - SR2400 - Win Source Electronics
Laguna Hills, CA, United States
Racks - SR2400
SR2400
Racks - SR2400 SR2400
Manufacturer: Tripp Lite Win Source Part Number: 1101790-SR2400 Type: Cabinet Rack Color: Black Features: Cable Entry Systems, Locking, Removable Sides Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Panel: 37.000" L x 73.500" H (939.80mm x 1866.90mm) Dimensions - Overall: 43.000" L x 23.630" W x 78.500" H (1092.20mm x 600.20mm x 1993.90mm) Door: Steel Mounting Rails: Two Pair Ventilation: Back, Front, Top Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 260 lbs (117.9kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Tripp Lite
Win Source Part Number: 1101790-SR2400
Type: Cabinet Rack
Color: Black
Features: Cable Entry Systems, Locking, Removable Sides
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Steel
Dimensions - Panel: 37.000" L x 73.500" H (939.80mm x 1866.90mm)
Dimensions - Overall: 43.000" L x 23.630" W x 78.500" H (1092.20mm x 600.20mm x 1993.90mm)
Door: Steel
Mounting Rails: Two Pair
Ventilation: Back, Front, Top
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 260 lbs (117.9kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SR2400
Racks & Rack Cabinets SR2400
Racks & Rack Cabinets 42U Rack Enclosure Server Cabinet Doors & Sides 2400lb Capacity

Racks & Rack Cabinets 42U Rack Enclosure Server Cabinet Doors & Sides 2400lb Capacity

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SR2400 SR2400-ND SR2400 SR2400
Product Name 42U SmartRack Value Series Standard-Depth Rack Enclosure Cabinet, 2400-lb. Capacity with doors & side panels Racks Racks - SR2400 Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details