Tripp Lite by Eaton Rack Accessories - SR1UBRUSH SR1UBRUSH

Description
Manufacturer: Tripp Lite Win Source Part Number: 795343-SR1UBRUSH Series: SmartRack Accessory Type: Plate, Front For Use With/Related Products: Cable Management Cover Family Name: SR1UBRUSH Categories: Boxes, Enclosures, Racks Introduction Date: March 31, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tripp Lite Win Source Part Number: 795343-SR1UBRUSH Series: SmartRack Accessory Type: Plate, Front For Use With/Related Products: Cable Management Cover Family Name: SR1UBRUSH Categories: Boxes, Enclosures, Racks Introduction Date: March 31, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - SR1UBRUSH - SR1UBRUSH - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - SR1UBRUSH
SR1UBRUSH
Rack Accessories - SR1UBRUSH SR1UBRUSH
Manufacturer: Tripp Lite Win Source Part Number: 795343-SR1UBRUSH Series: SmartRack Accessory Type: Plate, Front For Use With/Related Products: Cable Management Cover Family Name: SR1UBRUSH Categories: Boxes, Enclosures, Racks Introduction Date: March 31, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Tripp Lite
Win Source Part Number: 795343-SR1UBRUSH
Series: SmartRack
Accessory Type: Plate, Front
For Use With/Related Products: Cable Management Cover
Family Name: SR1UBRUSH
Categories: Boxes, Enclosures, Racks
Introduction Date: March 31, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SR1UBRUSH
Product Name Rack Accessories - SR1UBRUSH
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details