Tripp Lite by Eaton Cable Pass Through Panel, 1U, 1.73x19; Panel Type Eaton Tripp Lite SR1UBRUSH

Description
CABLE PASS THROUGH PANEL, 1U, 1.73"X19"; Panel Type:Cable Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:Tripp-lite Rack Enclosure Cabinets; External Height - Metric:43.94mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet
Description
CABLE PASS THROUGH PANEL, 1U, 1.73"X19"; Panel Type:Cable Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:Tripp-lite Rack Enclosure Cabinets; External Height - Metric:43.94mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Pass Through Panel, 1U, 1.73x19; Panel Type Eaton Tripp Lite - 52P6764 - Newark, An Avnet Company
Chicago, IL, United States
Cable Pass Through Panel, 1U, 1.73x19; Panel Type Eaton Tripp Lite
52P6764
Cable Pass Through Panel, 1U, 1.73x19; Panel Type Eaton Tripp Lite 52P6764
CABLE PASS THROUGH PANEL, 1U, 1.73"X19"; Panel Type:Cable Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:Tripp-lite Rack Enclosure Cabinets; External Height - Metric:43.94mm; External Width - Metric:482.6mm RoHS Compliant: Yes

CABLE PASS THROUGH PANEL, 1U, 1.73"X19"; Panel Type:Cable Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:Tripp-lite Rack Enclosure Cabinets; External Height - Metric:43.94mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 52P6764
Product Name Cable Pass Through Panel, 1U, 1.73x19; Panel Type Eaton Tripp Lite
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
 - M2EBD-514030-3D - Shelving Direct
Shelving Direct
Specs
Category Commercial
Type Pick Rack
Capacity 500 lbs (227 kg)
View Details