Tripp Lite by Eaton SmartRack 12U Mid-Depth Rack Enclosure Cabinet for Harsh Environments SR12UBFFD

Description
This SmartRack 12U Mid-Depth Rack Enclosure Cabinet protects sensitive electronic equipment from harsh conditions that would overwhelm a typical rack enclosure. It is deal for use in factories, construction areas, utility plants, warehouses and other areas with limited space that are high in moisture, dust and debris. It can protect your equipment from falling dirt, dust, drips, splashes and accidental contact with personnel. On the front door there is a built-in dust filter. The filter is removable and can be replaced with standard furnace filters - they're simple, inexpensive and effective. To compensate for the added air resistance of the filters, there are 4 large, high performance intake fans in the front door. The fans pull air through the enclosure, from front to side. Adjustable rack rails with square mounting holes accommodate up to 12U of standard 19" rackmount equipment. Supports up to 1000 lbs of equipment. Features 12U floor enclosure Protection from falling dirt, dust, drips, splashes and accidental contact with personnel Adjustable mounting depths from 3" to 32.5" inches Front door has ventilating louvers Built-in removable dust filter that can be replaced with standard furnace filters (20" x 24" x 1") 4 large, high-performance fans in front door that pull air through the enclosure, from front to rear 2 cable ports allow cable access while maintaining dust and moisture resistance Locking, reversible front door Locking, removable solid side panels Fully assembled for quick installation Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet
Description
This SmartRack 12U Mid-Depth Rack Enclosure Cabinet protects sensitive electronic equipment from harsh conditions that would overwhelm a typical rack enclosure. It is deal for use in factories, construction areas, utility plants, warehouses and other areas with limited space that are high in moisture, dust and debris. It can protect your equipment from falling dirt, dust, drips, splashes and accidental contact with personnel. On the front door there is a built-in dust filter. The filter is removable and can be replaced with standard furnace filters - they're simple, inexpensive and effective. To compensate for the added air resistance of the filters, there are 4 large, high performance intake fans in the front door. The fans pull air through the enclosure, from front to side. Adjustable rack rails with square mounting holes accommodate up to 12U of standard 19" rackmount equipment. Supports up to 1000 lbs of equipment. Features 12U floor enclosure Protection from falling dirt, dust, drips, splashes and accidental contact with personnel Adjustable mounting depths from 3" to 32.5" inches Front door has ventilating louvers Built-in removable dust filter that can be replaced with standard furnace filters (20" x 24" x 1") 4 large, high-performance fans in front door that pull air through the enclosure, from front to rear 2 cable ports allow cable access while maintaining dust and moisture resistance Locking, reversible front door Locking, removable solid side panels Fully assembled for quick installation Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartRack 12U Mid-Depth Rack Enclosure Cabinet for Harsh Environments - SR12UBFFD - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 12U Mid-Depth Rack Enclosure Cabinet for Harsh Environments
SR12UBFFD
SmartRack 12U Mid-Depth Rack Enclosure Cabinet for Harsh Environments SR12UBFFD
This SmartRack 12U Mid-Depth Rack Enclosure Cabinet protects sensitive electronic equipment from harsh conditions that would overwhelm a typical rack enclosure. It is deal for use in factories, construction areas, utility plants, warehouses and other areas with limited space that are high in moisture, dust and debris. It can protect your equipment from falling dirt, dust, drips, splashes and accidental contact with personnel. On the front door there is a built-in dust filter. The filter is removable and can be replaced with standard furnace filters - they're simple, inexpensive and effective. To compensate for the added air resistance of the filters, there are 4 large, high performance intake fans in the front door. The fans pull air through the enclosure, from front to side. Adjustable rack rails with square mounting holes accommodate up to 12U of standard 19" rackmount equipment. Supports up to 1000 lbs of equipment. Features 12U floor enclosure Protection from falling dirt, dust, drips, splashes and accidental contact with personnel Adjustable mounting depths from 3" to 32.5" inches Front door has ventilating louvers Built-in removable dust filter that can be replaced with standard furnace filters (20" x 24" x 1") 4 large, high-performance fans in front door that pull air through the enclosure, from front to rear 2 cable ports allow cable access while maintaining dust and moisture resistance Locking, reversible front door Locking, removable solid side panels Fully assembled for quick installation Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance

This SmartRack 12U Mid-Depth Rack Enclosure Cabinet protects sensitive electronic equipment from harsh conditions that would overwhelm a typical rack enclosure. It is deal for use in factories, construction areas, utility plants, warehouses and other areas with limited space that are high in moisture, dust and debris. It can protect your equipment from falling dirt, dust, drips, splashes and accidental contact with personnel. On the front door there is a built-in dust filter. The filter is removable and can be replaced with standard furnace filters - they're simple, inexpensive and effective. To compensate for the added air resistance of the filters, there are 4 large, high performance intake fans in the front door. The fans pull air through the enclosure, from front to side. Adjustable rack rails with square mounting holes accommodate up to 12U of standard 19" rackmount equipment. Supports up to 1000 lbs of equipment.

Features

  • 12U floor enclosure
  • Protection from falling dirt, dust, drips, splashes and accidental contact with personnel
  • Adjustable mounting depths from 3" to 32.5" inches
  • Front door has ventilating louvers
  • Built-in removable dust filter that can be replaced with standard furnace filters (20" x 24" x 1")
  • 4 large, high-performance fans in front door that pull air through the enclosure, from front to rear
  • 2 cable ports allow cable access while maintaining dust and moisture resistance
  • Locking, reversible front door
  • Locking, removable solid side panels
  • Fully assembled for quick installation
  • Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance
Supplier's Site
Racks - SR12UBFFD-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 38.880"" L x 23.620"" W x 25.080"" H (987.55mm x 599.95mm x 637.03mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 38.880"" L x 23.620"" W x 25.080"" H (987.55mm x 599.95mm x 637.03mm) Black"

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number SR12UBFFD SR12UBFFD-ND
Product Name SmartRack 12U Mid-Depth Rack Enclosure Cabinet for Harsh Environments Racks
Type Rack Enclosures Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details