1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Eaton Bussmann
Win Source Part Number: 934943-SR-5-1A-AP
Series: SR-5
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.10.0040
Other Part Number: SR51AAP, 283-2569-1, 283-2569-3
1A Time Delay Fuse, 250VAC, Radial, Through Hole Product overview: SR-5-1A-AP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SR-5-1A-AP can be used for catalog matching and distributor lookup.
FUSE, PCB, 1A, 250V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:SR-5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, PCB, 1A, 250VAC, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:SR-5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; RoHS Compliant: Yes
FUSE BOARD MNT 1A 250VAC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-2569-1-ND | 934943-SR-5-1A-AP | 139-SR-5-1A-AP | 63K6447 | SR-5-1A-AP |
| Product Name | Fuses | Fuses - SR-5-1A-AP | Through-Hole 1A Circuit Protection Fuse | Fuse, Pcb, 1A, 250V, Time Delay; Fuse Current Eaton Bussmann | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Approvals / Standards | UL; VDE; SEMKO | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |