Tripp Lite by Eaton Surge Suppressor, 6Outlet, 19.5Ka, 6Ft; No. Of Outlets Eaton Tripp Lite SPS606HGRA

Description
SURGE SUPPRESSOR, 6OUTLET, 19.5KA, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P-HG, Right Angle; Cable Length:1.8m; Peak Surge Current:19.5kA RoHS Compliant: NA
Datasheet
Description
SURGE SUPPRESSOR, 6OUTLET, 19.5KA, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P-HG, Right Angle; Cable Length:1.8m; Peak Surge Current:19.5kA RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 6Outlet, 19.5Ka, 6Ft; No. Of Outlets Eaton Tripp Lite - 91T9762 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 6Outlet, 19.5Ka, 6Ft; No. Of Outlets Eaton Tripp Lite
91T9762
Surge Suppressor, 6Outlet, 19.5Ka, 6Ft; No. Of Outlets Eaton Tripp Lite 91T9762
SURGE SUPPRESSOR, 6OUTLET, 19.5KA, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P-HG, Right Angle; Cable Length:1.8m; Peak Surge Current:19.5kA RoHS Compliant: NA

SURGE SUPPRESSOR, 6OUTLET, 19.5KA, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P-HG, Right Angle; Cable Length:1.8m; Peak Surge Current:19.5kA RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 91T9762
Product Name Surge Suppressor, 6Outlet, 19.5Ka, 6Ft; No. Of Outlets Eaton Tripp Lite
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685399 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1582T8C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details