Souriau Plug & Socket Housing, 6 Position, Plug; Product Range Souriau-Sunbank/eaton SMS6PDH1

Description
PLUG & SOCKET HOUSING, 6 POSITION, PLUG; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Pin Contacts; Body Material:Polyamide RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 6 POSITION, PLUG; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Pin Contacts; Body Material:Polyamide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 6 Position, Plug; Product Range Souriau-Sunbank/eaton - 95B8025 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 6 Position, Plug; Product Range Souriau-Sunbank/eaton
95B8025
Plug & Socket Housing, 6 Position, Plug; Product Range Souriau-Sunbank/eaton 95B8025
PLUG & SOCKET HOUSING, 6 POSITION, PLUG; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Pin Contacts; Body Material:Polyamide RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 6 POSITION, PLUG; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Pin Contacts; Body Material:Polyamide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95B8025
Product Name Plug & Socket Housing, 6 Position, Plug; Product Range Souriau-Sunbank/eaton
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details