Souriau Plug And Socket Connector Housing; Product Range Souriau-Sunbank/eaton SMS4R1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Souriau Qikmate SMS Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Socket Contacts; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Souriau Qikmate SMS Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Socket Contacts; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Souriau-Sunbank/eaton - 37B7764 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Souriau-Sunbank/eaton
37B7764
Plug And Socket Connector Housing; Product Range Souriau-Sunbank/eaton 37B7764
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Souriau Qikmate SMS Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Souriau Qikmate SMS Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37B7764
Product Name Plug And Socket Connector Housing; Product Range Souriau-Sunbank/eaton
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details