Souriau Plug & Socket Housing, 4 Position, Plug; Product Range Souriau-Sunbank/eaton SMS4PDH1

Description
PLUG & SOCKET HOUSING, 4 POSITION, PLUG; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Pin Contacts; Body Material:Polyamide RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 4 POSITION, PLUG; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Pin Contacts; Body Material:Polyamide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 4 Position, Plug; Product Range Souriau-Sunbank/eaton - 95B8023 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 4 Position, Plug; Product Range Souriau-Sunbank/eaton
95B8023
Plug & Socket Housing, 4 Position, Plug; Product Range Souriau-Sunbank/eaton 95B8023
PLUG & SOCKET HOUSING, 4 POSITION, PLUG; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Pin Contacts; Body Material:Polyamide RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 4 POSITION, PLUG; Product Range:Souriau Qikmate SMS Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:-; For Use With:TRIM TRIO Removable Snap-lock Pin Contacts; Body Material:Polyamide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95B8023
Product Name Plug & Socket Housing, 4 Position, Plug; Product Range Souriau-Sunbank/eaton
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details