Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
SOURIAU
SMS3RDH3 -- HEAVY DUTY POWER CONNECTORS
Souriau
Heavy Duty Power Connectors
SMS3RDH3
Description
Souriau Sunbank by Eaton SMS3RDH3
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Souriau Sunbank by Eaton SMS3RDH3
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connectors
7080494
Heavy Duty Power Connectors
7080494
Souriau Sunbank by Eaton SMS3RDH3
Souriau Sunbank by Eaton SMS3RDH3
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Connectors
Product Number
7080494
Product Name
Heavy Duty Power Connectors
Device Type
Receptacle; Heavy Duty Power Connectors
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Solar Connectors
1-2491065-1
Specs
Applications
Residential
Standards / Certifications
RoHS
View Details
Interpower
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness
83030270
Specs
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
Finder S.p.A. con unico socio
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A
7U0182300000
Specs
Power Type
AC Power Connector
Device Type
Receptacle
View Details
SCHURTER Inc
AC Power Entry Modules
4303.2014.08
Specs
Power Type
AC Power Connector
Device Type
Power Entry Module
View Details